BLOCK Transformatoren-Elektronik GmbH Isolation Transformer, 6 Va, 2 X 115V, 2 X 18V, 166 Ma Rohs Compliant Block FL6/18

Description
Isolation Transformer, 6 VA, 2 x 115V, 2 x 18V, 166 mA RoHS Compliant: Yes
Description
Isolation Transformer, 6 VA, 2 x 115V, 2 x 18V, 166 mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 6 Va, 2 X 115V, 2 X 18V, 166 Ma Rohs Compliant Block - 25M9503 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 6 Va, 2 X 115V, 2 X 18V, 166 Ma Rohs Compliant Block
25M9503
Isolation Transformer, 6 Va, 2 X 115V, 2 X 18V, 166 Ma Rohs Compliant Block 25M9503
Isolation Transformer, 6 VA, 2 x 115V, 2 x 18V, 166 mA RoHS Compliant: Yes

Isolation Transformer, 6 VA, 2 x 115V, 2 x 18V, 166 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 25M9503
Product Name Isolation Transformer, 6 Va, 2 X 115V, 2 X 18V, 166 Ma Rohs Compliant Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1-1672327-9 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 36 VA
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details