BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 16Vac, 2Va; Pcb Transformer Type Block FL 2/8

Description
TRANSFORMER, ISO, 16VAC, 2VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 8V; Power Rating:2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 16VAC, 2VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 8V; Power Rating:2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 16Vac, 2Va; Pcb Transformer Type Block - 53X8443 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 16Vac, 2Va; Pcb Transformer Type Block
53X8443
Transformer, Iso, 16Vac, 2Va; Pcb Transformer Type Block 53X8443
TRANSFORMER, ISO, 16VAC, 2VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 8V; Power Rating:2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 16VAC, 2VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 8V; Power Rating:2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8443
Product Name Transformer, Iso, 16Vac, 2Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Power Transformers - F16-2250 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
3 suppliers
Pulse Transformers - 486-5481-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers