BLOCK Transformatoren-Elektronik GmbH Isolation Transformer, 120V, 2Kva; Chassis Mount Transformer Type Block CT-200-048-12-2

Description
ISOLATION TRANSFORMER, 120V, 2KVA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:120V; Power Rating:2kVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:16.7A RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER, 120V, 2KVA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:120V; Power Rating:2kVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:16.7A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 120V, 2Kva; Chassis Mount Transformer Type Block - 37AC2789 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 120V, 2Kva; Chassis Mount Transformer Type Block
37AC2789
Isolation Transformer, 120V, 2Kva; Chassis Mount Transformer Type Block 37AC2789
ISOLATION TRANSFORMER, 120V, 2KVA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:120V; Power Rating:2kVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:16.7A RoHS Compliant: Yes

ISOLATION TRANSFORMER, 120V, 2KVA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:120V; Power Rating:2kVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:16.7A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 37AC2789
Product Name Isolation Transformer, 120V, 2Kva; Chassis Mount Transformer Type Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F6-48 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details
1:1 CORE & WIRE Transformer, 0.004 - 300 MHz, 50Ω - TT1-6+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers