Triad Magnetics Chassis Mount Transformer, 24Va; Chassis Mount Transformer Type Triad Magnetics F218X

Description
CHASSIS MOUNT TRANSFORMER, 24VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V; Power Rating:24VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Isolation Voltage:1.5kV RoHS Compliant: Yes
Description
CHASSIS MOUNT TRANSFORMER, 24VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V; Power Rating:24VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Isolation Voltage:1.5kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Transformer, 24Va; Chassis Mount Transformer Type Triad Magnetics - 94F8666 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 24Va; Chassis Mount Transformer Type Triad Magnetics
94F8666
Chassis Mount Transformer, 24Va; Chassis Mount Transformer Type Triad Magnetics 94F8666
CHASSIS MOUNT TRANSFORMER, 24VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V; Power Rating:24VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Isolation Voltage:1.5kV RoHS Compliant: Yes

CHASSIS MOUNT TRANSFORMER, 24VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V; Power Rating:24VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 94F8666
Product Name Chassis Mount Transformer, 24Va; Chassis Mount Transformer Type Triad Magnetics
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Leaded World Series™ Power Transformers - VPL28-1700 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Mounting Chassis
View Details
3 suppliers
1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75Ω - TC9-1-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Down Transformer
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details