Bliley Technologies, Inc. Vc-Tcxo, 40Mhz, Cmos/ttl, 3.2Mm X 2.5Mm; Frequency Nom Bliley Technologies BTCS3-40MCFCCCT

Description
VC-TCXO, 40MHZ, CMOS/TTL, 3.2MM X 2.5MM; Frequency Nom:40MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:BTCS3 Series; RoHS Compliant: Yes
Datasheet
Description
VC-TCXO, 40MHZ, CMOS/TTL, 3.2MM X 2.5MM; Frequency Nom:40MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:BTCS3 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vc-Tcxo, 40Mhz, Cmos/ttl, 3.2Mm X 2.5Mm; Frequency Nom Bliley Technologies - 78AC4285 - Newark, An Avnet Company
Chicago, IL, United States
Vc-Tcxo, 40Mhz, Cmos/ttl, 3.2Mm X 2.5Mm; Frequency Nom Bliley Technologies
78AC4285
Vc-Tcxo, 40Mhz, Cmos/ttl, 3.2Mm X 2.5Mm; Frequency Nom Bliley Technologies 78AC4285
VC-TCXO, 40MHZ, CMOS/TTL, 3.2MM X 2.5MM; Frequency Nom:40MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:BTCS3 Series; RoHS Compliant: Yes

VC-TCXO, 40MHZ, CMOS/TTL, 3.2MM X 2.5MM; Frequency Nom:40MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:BTCS3 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 78AC4285
Product Name Vc-Tcxo, 40Mhz, Cmos/ttl, 3.2Mm X 2.5Mm; Frequency Nom Bliley Technologies
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 2195-OCXOVT-AV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - LM556CM/NOPB - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
32 kHz Oscillators - SIT1532AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details