Texas Instruments SN54S124 Dual Voltage-Controlled Oscillators SNJ54S124J

Description
Dual Voltage-Controlled Oscillators 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual Voltage-Controlled Oscillators 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54S124 Dual Voltage-Controlled Oscillators - SNJ54S124J - Texas Instruments
Dallas, TX, United States
SN54S124 Dual Voltage-Controlled Oscillators
SNJ54S124J
SN54S124 Dual Voltage-Controlled Oscillators SNJ54S124J
Dual Voltage-Controlled Oscillators 16-CDIP -55 to 125

Dual Voltage-Controlled Oscillators 16-CDIP -55 to 125

Buy Now Datasheet
Programmable Timers and Oscillators - SNJ54S124J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
SNJ54S124J
Programmable Timers and Oscillators SNJ54S124J
VCO (Dual) IC 1Hz ~ 85MHz 16-CDIP

VCO (Dual) IC 1Hz ~ 85MHz 16-CDIP

Buy Now

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number SNJ54S124J SNJ54S124J
Product Name SN54S124 Dual Voltage-Controlled Oscillators Programmable Timers and Oscillators
Oscillator Type VCO VCO; VCO (Dual)
Package / Form Factor Surface Mount 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage 5.0 Volts; 5.25 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS624 Voltage-controlled oscillator - SN74LS624D - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
Programmable Timers and Oscillators - TLC555TDF2 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Die
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TPL5010DDCR - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Programmable Timers and Oscillators - CD4541BM96E4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers