PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
IC MPU MPC82XX 200MHZ 480TBGA
IC MPU MPC82XX 200MHZ 480TBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | XPC8260CVVIHBC-ND | XPC8260CVVIHBC | XPC8260CVVIHBC | XPC8260CVVIHBC |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC G2 | PowerPC G2 | PowerPC; PowerPC G2 | PowerPC; PowerPC G2 |
| Supply Voltage | 3.3V | |||
| Package Type | Other; 480-LBGA Exposed Pad | BGA; Other; 480-LBGA Exposed Pad | ||
| Pin Count | 480 |