Rochester Electronics 13MHZ Embedded Microprocessor MPU EN80C186EA-13

Description
IC Mpu I186 13MHZ 68PLCC Product overview: EN80C186EA-13 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 13MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EN80C186EA-13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Mpu I186 13MHZ 68PLCC Product overview: EN80C186EA-13 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 13MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EN80C186EA-13 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
13MHZ Embedded Microprocessor MPU - 694-EN80C186EA-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13MHZ Embedded Microprocessor MPU
694-EN80C186EA-13
13MHZ Embedded Microprocessor MPU 694-EN80C186EA-13
IC Mpu I186 13MHZ 68PLCC Product overview: EN80C186EA-13 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 13MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EN80C186EA-13 can be used for catalog matching and distributor lookup.

IC Mpu I186 13MHZ 68PLCC Product overview: EN80C186EA-13 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 13MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EN80C186EA-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - EN80C186EA-13 - 1021304-EN80C186EA-13 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EN80C186EA-13
1021304-EN80C186EA-13
Embedded - Embedded - Microprocessors - EN80C186EA-13 1021304-EN80C186EA-13
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021304-EN80C186EA-1 3 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 13 MHz Categories: Embedded - Microprocessors Case / Package: LCC Alternative Parts (Cross-Reference): EN80C186EA-13EN80C18 6EA13; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021304-EN80C186EA-13
Packaging: Bulk
Voltage: 5 V
Mounting: SMD (SMT)
Frequency: 13 MHz
Categories: Embedded - Microprocessors
Case / Package: LCC
Alternative Parts (Cross-Reference): EN80C186EA-13EN80C186EA13;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-EN80C186EA-13 1021304-EN80C186EA-13
Product Name 13MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - EN80C186EA-13
Package Type Other; Bulk Other; LCC
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details