The AM1707 is an ARM-based microprocessor featuring a 375- and 456-MHz ARM926EJ-S core with 16KB instruction and 16KB data caches, 128KB RAM, and 64KB ROM. It includes dual external memory interfaces (EMIFA and EMIFB), three UARTs, two I2C interfaces, USB 2.0 OTG, USB 1.1 host, 10/100 Mbps Ethernet MAC, three McASPs, an LCD controller, and multiple timers and PWM modules. The device is housed in a 256-ball BGA package measuring 17.00 mm × 17.00 mm, with a 1.0-mm ball pitch. The AM1707DZKB4 variant supports an operating temperature range of -40 to 90°C, is RoHS compliant, and uses a lead-free SnAgCu finish.
Sitara Processor 256-BGA
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 256-BGA (17x17)
IC MPU SITARA 456MHZ 256BGA
IC MPU SITARA 456MHZ 256BGA
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 256-BGA (17x17)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM1707DZKB4 | AM1707DZKB4-ND | AM1707DZKB4 | AM1707DZKB4 | AM1707DZKB4 |
| Product Name | AM1707 Sitara Processor | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM926EJ-S |
| Supply Voltage | 1.8V; 3.3V | 1.8V; 3.3V | |||
| Package Type | Other; BGA | BGA; Other; 256-BGA | BGA; Other; 256-BGA | ||
| Clock Speed | 375 to 456 MHz | 456 MHz | 456 MHz | 456 MHz | |
| UARTs | 3 |