NXP Semiconductors Interface Transceiver IC UJA1168TK/FDJ

Description
IC TRANSCEIVER FULL 1/1 14HVSON Product overview: UJA1168TK/FDJ from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UJA1168TK/FDJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 1/1 14HVSON Product overview: UJA1168TK/FDJ from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UJA1168TK/FDJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-UJA1168TK/FDJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-UJA1168TK/FDJ
Interface Transceiver IC 710-UJA1168TK/FDJ
IC TRANSCEIVER FULL 1/1 14HVSON Product overview: UJA1168TK/FDJ from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UJA1168TK/FDJ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 14HVSON Product overview: UJA1168TK/FDJ from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UJA1168TK/FDJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Can System Basis Ic, Part-Net, Hvson-14; Product Range Nxp - 29AK8744 - Newark, An Avnet Company
Chicago, IL, United States
Can System Basis Ic, Part-Net, Hvson-14; Product Range Nxp
29AK8744
Can System Basis Ic, Part-Net, Hvson-14; Product Range Nxp 29AK8744
CAN SYSTEM BASIS IC, PART-NET, HVSON-14; Product Range:AEC-Q100 UJA1168 Series; Interface Case Style:HVSON; No. of Pins:14Pins; Supply Voltage Min:3V; Supply Voltage Max:28V; Output Voltage:5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAN SYSTEM BASIS IC, PART-NET, HVSON-14; Product Range:AEC-Q100 UJA1168 Series; Interface Case Style:HVSON; No. of Pins:14Pins; Supply Voltage Min:3V; Supply Voltage Max:28V; Output Voltage:5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - UJA1168TK/FDJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
UJA1168TK/FDJ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers UJA1168TK/FDJ
IC TRANSCEIVER FULL 1/1 14HVSON

IC TRANSCEIVER FULL 1/1 14HVSON

Supplier's Site
Sheung Wan, Hong Kong
CAN Interface IC
UJA1168TK/FDJ
CAN Interface IC UJA1168TK/FDJ
CAN Interface IC Mini high-speed CAN system basis chip

CAN Interface IC Mini high-speed CAN system basis chip

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-UJA1168TK/FDJ 29AK8744 UJA1168TK/FDJ UJA1168TK/FDJ
Product Name Interface Transceiver IC Can System Basis Ic, Part-Net, Hvson-14; Product Range Nxp Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers CAN Interface IC
Device Type Transceiver Receiver; Sensor Interface
Features RoHS RoHS RoHS
Package Type Tape & Reel (TR) HVSON
Technology CAN CAN; CANbus
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 755-CYV15G0203TB-BGC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Data Rate 1.50E6 kbps
View Details
3 suppliers