Nexperia B.V. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 74LVC1G66GM,132

Description
Win Source Part Number: 1040576-74LVC1G66GM, 132 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 10Ohm -3db Bandwidth: 500MHz Charge Injection: 7.5pC Current - Leakage (IS(off)) (Max): 5µA Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.2ns, 5ns Channel Capacitance (CS(off), CD(off)): 6.5pF Package / Case: 6-XFDFN Supplier Device Package: 6-XSON, SOT886 (1.45x1) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): TS5A63157DCKR; TS5A63157DBVR; NLAS4599DTT1G; NLAS4599DFT2G; NLVAS4599DTT1G; TS5A1066DBVR74LVC1G6 6GM 132; 74LVC1G66GM132; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 935284306132,74LVC1G 66GM-H-ND,74LVC1G66G M-H Base Product Number: 74LVC1G66
Request a Quote Datasheet
Description
Win Source Part Number: 1040576-74LVC1G66GM, 132 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 10Ohm -3db Bandwidth: 500MHz Charge Injection: 7.5pC Current - Leakage (IS(off)) (Max): 5µA Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.2ns, 5ns Channel Capacitance (CS(off), CD(off)): 6.5pF Package / Case: 6-XFDFN Supplier Device Package: 6-XSON, SOT886 (1.45x1) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): TS5A63157DCKR; TS5A63157DBVR; NLAS4599DTT1G; NLAS4599DFT2G; NLVAS4599DTT1G; TS5A1066DBVR74LVC1G6 6GM 132; 74LVC1G66GM132; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 935284306132,74LVC1G 66GM-H-ND,74LVC1G66G M-H Base Product Number: 74LVC1G66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1040576-74LVC1G66GM,132 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1040576-74LVC1G66GM,132
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1040576-74LVC1G66GM,132
Win Source Part Number: 1040576-74LVC1G66GM, 132 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 10Ohm -3db Bandwidth: 500MHz Charge Injection: 7.5pC Current - Leakage (IS(off)) (Max): 5µA Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.2ns, 5ns Channel Capacitance (CS(off), CD(off)): 6.5pF Package / Case: 6-XFDFN Supplier Device Package: 6-XSON, SOT886 (1.45x1) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): TS5A63157DCKR; TS5A63157DBVR; NLAS4599DTT1G; NLAS4599DFT2G; NLVAS4599DTT1G; TS5A1066DBVR74LVC1G6 6GM 132; 74LVC1G66GM132; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 935284306132,74LVC1G 66GM-H-ND,74LVC1G66G M-H Base Product Number: 74LVC1G66

Win Source Part Number: 1040576-74LVC1G66GM,132
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 10Ohm
-3db Bandwidth: 500MHz
Charge Injection: 7.5pC
Current - Leakage (IS(off)) (Max): 5µA
Voltage - Supply, Single (V+): 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max): 4.2ns, 5ns
Channel Capacitance (CS(off), CD(off)): 6.5pF
Package / Case: 6-XFDFN
Supplier Device Package: 6-XSON, SOT886 (1.45x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): TS5A63157DCKR; TS5A63157DBVR; NLAS4599DTT1G; NLAS4599DFT2G; NLVAS4599DTT1G; TS5A1066DBVR74LVC1G66GM 132; 74LVC1G66GM132;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 935284306132,74LVC1G66GM-H-ND,74LVC1G66GM-H
Base Product Number: 74LVC1G66

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G66GM,132 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
74LVC1G66GM,132
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 74LVC1G66GM,132
IC SWITCH SPST-NOX1 10OHM 6XSON

IC SWITCH SPST-NOX1 10OHM 6XSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1040576-74LVC1G66GM,132 74LVC1G66GM,132
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Interface Transceiver IC - 722-SI2435-A-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details