IC TRANSCEIVER FULL 1/1 14HVSON Product overview: UJA1168TK,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UJA1168TK,118 can be used for catalog matching and distributor lookup.
CAN SYSTEM BASIS IC, PART-NET, HVSON-14; Product Range:AEC-Q100 UJA1168 Series; Interface Case Style:HVSON; No. of Pins:14Pins; Supply Voltage Min:3V; Supply Voltage Max:28V; Output Voltage:5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRANSCEIVER FULL 1/1 14HVSON
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-UJA1168TK,118 | 29AK8747 | UJA1168TK,118 |
| Product Name | Interface Transceiver IC | Can System Basis Ic, Part-Net, Hvson-14; Product Range Nxp | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface | |
| Features | RoHS | RoHS | |
| Package Type | Tape & Reel (TR) | HVSON | |
| Technology | CAN | CAN; CANbus |