Win Source Part Number: 1370729-TJA1448BTK/0
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: NXP USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 14-VDFN Exposed Pad
Supplier Device Package: 14-HVSON (3x4.5)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Data Rate: 5Mbps
Protocol: CANbus
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 50 mV
IC TRANSCEIVER HALF 2/2 14HVSON Product overview: TJA1448BTK/0Z from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TJA1448BTK/0Z can be used for catalog matching and distributor lookup.
HIGH-SPEED CAN TRANSCEIVER WITH
CAN TRANSCEIVER, AEC-Q100, -40TO150DEG C ROHS COMPLIANT: YES
Dual high-speed CAN transceiver with Standby mode / REEL RoHS Compliant: Yes
HIGH-SPEED CAN TRANSCEIVER WITH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1370729-TJA1448BTK/0Z | 710-TJA1448BTK/0Z | TJA1448BTK/0Z | 31AJ7578 | TJA1448BTK/0Z |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Can Transceiver, Aec-Q100, -40To150Deg C Rohs Compliant Nxp | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | |
| Data Rate | 5000 kbps | 5000 kbps | 5000 kbps | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |