IC TRANSCEIVER HALF 1/1 8SO Product overview: TJA1042T/1J from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TJA1042T/1J can be used for catalog matching and distributor lookup.
CAN TRANSCEIVER, AEC-Q100, 2MBPS, SOIC-8; IC Interface Type:-; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes
5Mbps Transceiver SOIC-8 CAN ICs ROHS
IC TRANSCEIVER HALF 1/1 8SO
IC TRANSCEIVER HALF 1/1 8SO
CAN Interface IC High-speed CAN transceiver
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TJA1042T/1J | 85Y0310 | TJA1042T/1J | TJA1042T/1J | TJA1042T/1J | TJA1042T/1J |
| Product Name | Interface Transceiver IC | Can Transceiver, Aec-Q100, 2Mbps, Soic-8; Ic Interface Type Nxp | Communication Interface Chip/UART/485/232 >> CAN ICs | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | CAN Interface IC |
| Device Type | Transceiver | Transceiver; UART | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V | Other; 4.5V~5.5V | Other | Other; 4.5V ~ 5.5V | |
| Data Rate | 5000 kbps | 5000 kbps | 5000 kbps | 5000 to ? kbps |