Win Source Part Number: 979036-TEA19051BABTK
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 4,000
Protocol: USB
Function: Controller
Interface: USB
Current - Supply: 3mA
Standards: USB 2.0, USB 3.0
Voltage - Supply: 2.9V ~ 21V
Package / Case: 16-VDFN Exposed Pad
Supplier Device Package: 16-HVSON (3.5x5.5)
Temperature Range - Operating: -20°C ~ 105°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-15371-6,NXPNXPTE
Base Product Number: TEA19051
Product Status: Last Time Buy
USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
IC SMPS CTRLR SMART CHRG HVSON16
IC SMPS CTRLR SMART CHRG HVSON16
USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 979036-TEA19051BABTK/1J | 568-15371-2-ND | TEA19051BABTK/1J | TEA19051BABTK/1J | TEA19051BABTK/1J |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | Other; 2.9V ~ 21V | Other; 2.9V ~ 21V | Other | Other; 2.9V ~ 21V | |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) |
| Technology | USB | USB; USB | USB; USB | USB; USB |