NXP Semiconductors Interface - Interface - Encoders, Decoders, Converters - TDA8501 TDA8501

Description
Manufacturer: NXP Win Source Part Number: 047955-TDA8501 Packaging: Tube/Rail Type: Video Encoder Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-SDIP Digital Supply Voltage: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 047955-TDA8501 Packaging: Tube/Rail Type: Video Encoder Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-SDIP Digital Supply Voltage: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TDA8501 - 047955-TDA8501 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TDA8501
047955-TDA8501
Interface - Interface - Encoders, Decoders, Converters - TDA8501 047955-TDA8501
Manufacturer: NXP Win Source Part Number: 047955-TDA8501 Packaging: Tube/Rail Type: Video Encoder Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-SDIP Digital Supply Voltage: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 047955-TDA8501
Packaging: Tube/Rail
Type: Video Encoder
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-SDIP
Digital Supply Voltage: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIP Interface Transceiver IC - 709-TDA8501 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Interface Transceiver IC
709-TDA8501
DIP Interface Transceiver IC 709-TDA8501
IC ENCODER PAL/NTSC 24-DIP Product overview: TDA8501 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TDA8501 can be used for catalog matching and distributor lookup.

IC ENCODER PAL/NTSC 24-DIP Product overview: TDA8501 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TDA8501 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 047955-TDA8501 709-TDA8501
Product Name Interface - Interface - Encoders, Decoders, Converters - TDA8501 DIP Interface Transceiver IC
Package Type DIP; 24-SDIP Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4219TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-87550012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details