NXP Semiconductors Audio Special Purpose - TDA8424/V7 TDA8424/V7

Description
Manufacturer: NXP Win Source Part Number: 212760-TDA8424/V7 Packaging: Tube/Rail Specifications: 86dB Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-DIP Purpose: Audio Signal Processor Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 212760-TDA8424/V7 Packaging: Tube/Rail Specifications: 86dB Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-DIP Purpose: Audio Signal Processor Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA8424/V7 - 212760-TDA8424/V7 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA8424/V7
212760-TDA8424/V7
Audio Special Purpose - TDA8424/V7 212760-TDA8424/V7
Manufacturer: NXP Win Source Part Number: 212760-TDA8424/V7 Packaging: Tube/Rail Specifications: 86dB Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-DIP Purpose: Audio Signal Processor Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 212760-TDA8424/V7
Packaging: Tube/Rail
Specifications: 86dB
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-DIP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 212760-TDA8424/V7
Product Name Audio Special Purpose - TDA8424/V7
Supply Voltage Other; 10.8 V ~ 13.2 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 8986876 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 10 v
Package Type Sot-223
View Details
 - 55501EJ - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details