Manufacturer: NXP
Win Source Part Number: 1266265-TDA8002CG/C1
Family Name: TDA8002C
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): TDA8002CT/C/C1; TDA8002CT/A/C1; TDA8002CT/B/C1; TDA8002CT/A;
Introduction Date: February 24, 1999
ECCN: EAR99
Country of Origin: China, Taiwan, Philippines
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Smart Card Interface 12MHz 3.3V/5V 460mW 32-Pin LQFP / IC card interface Product overview: TDA8002CG/C1 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12MHz, 3.3V, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-TDA8002CG/C1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1266265-TDA8002CG/C1 | 754-TDA8002CG/C1 |
| Product Name | Interface - Interface - Specialized - TDA8002CG/C1 | 12MHz 3.3V 5V Interface Transceiver IC |
| Device Type | Transceiver |