NXP Semiconductors PMIC - PMIC - LED Drivers - SSL5251T/1J SSL5251T/1J

Description
Manufacturer: NXP Win Source Part Number: 1102264-SSL5251T/1J Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Maximum Supply Voltage: 16V Operating Input Voltage(Min): 9.9V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1102264-SSL5251T/1J Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Maximum Supply Voltage: 16V Operating Input Voltage(Min): 9.9V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - SSL5251T/1J - 1102264-SSL5251T/1J - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SSL5251T/1J
1102264-SSL5251T/1J
PMIC - PMIC - LED Drivers - SSL5251T/1J 1102264-SSL5251T/1J
Manufacturer: NXP Win Source Part Number: 1102264-SSL5251T/1J Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Maximum Supply Voltage: 16V Operating Input Voltage(Min): 9.9V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1102264-SSL5251T/1J
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Supply Voltage: 16V
Operating Input Voltage(Min): 9.9V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 568-12840-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
568-12840-2-ND
LED Drivers 568-12840-2-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 8-SO

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 8-SO

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-SSL5251T/1J
LED Driver IC 137-SSL5251T/1J
IC LED DRIVER OFFL TRIAC 8SO Product overview: SSL5251T/1J from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL5251T/1J can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL TRIAC 8SO Product overview: SSL5251T/1J from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL5251T/1J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - SSL5251T/1J - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SSL5251T/1J
PMIC - LED Drivers SSL5251T/1J
IC LED DRIVER DIMMABLE 8HSO

IC LED DRIVER DIMMABLE 8HSO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - SSL5251T/1J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
SSL5251T/1J
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers SSL5251T/1J
IC LED DRIVER OFFL TRIAC 8SO

IC LED DRIVER OFFL TRIAC 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1102264-SSL5251T/1J 568-12840-2-ND 137-SSL5251T/1J SSL5251T/1J SSL5251T/1J
Product Name PMIC - PMIC - LED Drivers - SSL5251T/1J LED Drivers LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 9.9 volts 9.9 to 16 volts 9.9 to 16 volts 9.9 to 16 volts
Package Type 8-SO Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products