Manufacturer: NXP
Win Source Part Number: 212124-SSL21084AT/1
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 600V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 12-SO
Maximum Supply Voltage: 14V
Operating Input Voltage(Min): 8V
Channel Output Current: 1A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC LED DRIVER OFFL DIM 1A 12SO Product overview: SSL21084AT/1 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL21084AT/1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 212124-SSL21084AT/1 | 137-SSL21084AT/1 |
| Product Name | PMIC - PMIC - LED Drivers - SSL21084AT/1 | 1A LED Driver IC |
| Form Factor | Intgrated Circuit (IC) | |
| Input Voltage | 8 volts | |
| Output Voltage | 600 volts | 600 volts |