NXP Semiconductors 2A LED Driver IC SSL21081AT

Description
IC LED DRIVER OFFLINE 2A 8SO Product overview: SSL21081AT from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL21081AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER OFFLINE 2A 8SO Product overview: SSL21081AT from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL21081AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A LED Driver IC
137-SSL21081AT
2A LED Driver IC 137-SSL21081AT
IC LED DRIVER OFFLINE 2A 8SO Product overview: SSL21081AT from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL21081AT can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFLINE 2A 8SO Product overview: SSL21081AT from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL21081AT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - SSL21081AT - 212123-SSL21081AT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SSL21081AT
212123-SSL21081AT
PMIC - PMIC - LED Drivers - SSL21081AT 212123-SSL21081AT
Manufacturer: NXP Win Source Part Number: 212123-SSL21081AT Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Output Voltage: 300V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SO Maximum Supply Voltage: 16V Operating Input Voltage(Min): 8V Channel Output Current: 2A (Switch) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 212123-SSL21081AT
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Output Voltage: 300V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SO
Maximum Supply Voltage: 16V
Operating Input Voltage(Min): 8V
Channel Output Current: 2A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-SSL21081AT 212123-SSL21081AT
Product Name 2A LED Driver IC PMIC - PMIC - LED Drivers - SSL21081AT
Output Voltage 300 volts 300 volts
Number of Channels 1 #
Package Type Reel - TR 8-SO
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 2331432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 20 watts
Features RoHS Compliant
View Details