Infineon Technologies AG Linear LED Driver IC BCR401U

Description
Linear LED driver IC for low power LEDs The BCR401U linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 10 mA Output current adjustable by resistor up to 65 mA Supply voltage up to 40 V High side current control, PNP transistor power stage PWM dimmable by external transistor Up to 750 mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications ADAS & autonomous driving Automotive high-voltage battery management system (BMS) Domain controller for ADAS and autonomous driving Multi-purpose camera Power optimizer solutions Designers who used this product also designed with TLF35585QVS01 | OPTIREG™ PMIC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSZ15DC02KD H | Dual MOSFET S25FS128SAGMFB103 | Quad SPI Flash SAK-TC357TA-64F300S AB AURIX™ Family – TC35xTA (ADAS) TLE9255WLC | Automotive CAN transceivers SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLF11251LD | OPTIREG™ PMIC TLF35584QVVS2 | OPTIREG™ PMIC TLE9252VLC | Automotive CAN transceivers TLF35585QVS01 | OPTIREG™ PMIC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSZ15DC02KD H | Dual MOSFET S25FS128SAGMFB103 | Quad SPI Flash SAK-TC357TA-64F300S AB AURIX™ Family – TC35xTA (ADAS) TLE9255WLC | Automotive CAN transceivers SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLF11251LD | OPTIREG™ PMIC 1 2 3
Request a Quote Datasheet
Description
Linear LED driver IC for low power LEDs The BCR401U linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 10 mA Output current adjustable by resistor up to 65 mA Supply voltage up to 40 V High side current control, PNP transistor power stage PWM dimmable by external transistor Up to 750 mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications ADAS & autonomous driving Automotive high-voltage battery management system (BMS) Domain controller for ADAS and autonomous driving Multi-purpose camera Power optimizer solutions Designers who used this product also designed with TLF35585QVS01 | OPTIREG™ PMIC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSZ15DC02KD H | Dual MOSFET S25FS128SAGMFB103 | Quad SPI Flash SAK-TC357TA-64F300S AB AURIX™ Family – TC35xTA (ADAS) TLE9255WLC | Automotive CAN transceivers SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLF11251LD | OPTIREG™ PMIC TLF35584QVVS2 | OPTIREG™ PMIC TLE9252VLC | Automotive CAN transceivers TLF35585QVS01 | OPTIREG™ PMIC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSZ15DC02KD H | Dual MOSFET S25FS128SAGMFB103 | Quad SPI Flash SAK-TC357TA-64F300S AB AURIX™ Family – TC35xTA (ADAS) TLE9255WLC | Automotive CAN transceivers SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLF11251LD | OPTIREG™ PMIC 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear LED Driver IC - BCR401U - Infineon Technologies AG
Neubiberg, Germany
Linear LED Driver IC
BCR401U
Linear LED Driver IC BCR401U
Linear LED driver IC for low power LEDs The BCR401U linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 10 mA Output current adjustable by resistor up to 65 mA Supply voltage up to 40 V High side current control, PNP transistor power stage PWM dimmable by external transistor Up to 750 mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications ADAS & autonomous driving Automotive high-voltage battery management system (BMS) Domain controller for ADAS and autonomous driving Multi-purpose camera Power optimizer solutions Designers who used this product also designed with TLF35585QVS01 | OPTIREG™ PMIC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSZ15DC02KD H | Dual MOSFET S25FS128SAGMFB103 | Quad SPI Flash SAK-TC357TA-64F300S AB AURIX™ Family – TC35xTA (ADAS) TLE9255WLC | Automotive CAN transceivers SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLF11251LD | OPTIREG™ PMIC TLF35584QVVS2 | OPTIREG™ PMIC TLE9252VLC | Automotive CAN transceivers TLF35585QVS01 | OPTIREG™ PMIC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSZ15DC02KD H | Dual MOSFET S25FS128SAGMFB103 | Quad SPI Flash SAK-TC357TA-64F300S AB AURIX™ Family – TC35xTA (ADAS) TLE9255WLC | Automotive CAN transceivers SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLF11251LD | OPTIREG™ PMIC 1 2 3

Linear LED driver IC for low power LEDs

The BCR401U linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications.


Summary of Features

  • LED drive current preset to 10 mA
  • Output current adjustable by resistor up to 65 mA
  • Supply voltage up to 40 V
  • High side current control, PNP transistor power stage
  • PWM dimmable by external transistor
  • Up to 750 mW power dissipation in a small SC74 package
  • Negative thermal coefficient reduces output current at higher temperatures
  • Automotive qualified according to AEC Q101

Benefits

  • Driving current always under control for homogenous light output
  • Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient)
  • Easy paralleling of drivers to increase current
  • Contributes to longevity and reliability of LED system

Potential Applications

  • LED strips, signage and channel letters
  • Commercial, architectural and residential lighting
  • Shop, ship, train and aircraft lighting
  • Automotive interior lighting

Applications

  • ADAS & autonomous driving
  • Automotive high-voltage battery management system (BMS)
  • Domain controller for ADAS and autonomous driving
  • Multi-purpose camera
  • Power optimizer solutions

Designers who used this product also designed with


  • TLF35585QVS01 |
    OPTIREG™ PMIC
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BSZ15DC02KD H |
    Dual MOSFET
  • S25FS128SAGMFB103 |
    Quad SPI Flash
  • SAK-TC357TA-64F300S AB
    AURIX™ Family – TC35xTA (ADAS)
  • TLE9255WLC |
    Automotive CAN transceivers
  • SAK-TC397XX-256F300S BD |
    AURIX™ Family – TC39xXX
  • TLF11251LD |
    OPTIREG™ PMIC
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • TLE9252VLC |
    Automotive CAN transceivers
  • TLF35585QVS01 |
    OPTIREG™ PMIC
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BSZ15DC02KD H |
    Dual MOSFET
  • S25FS128SAGMFB103 |
    Quad SPI Flash
  • SAK-TC357TA-64F300S AB
    AURIX™ Family – TC35xTA (ADAS)
  • TLE9255WLC |
    Automotive CAN transceivers
  • SAK-TC397XX-256F300S BD |
    AURIX™ Family – TC39xXX
  • TLF11251LD |
    OPTIREG™ PMIC

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number BCR401U
Product Name Linear LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

1.8A LED Driver IC - 137-TLD5085EJFUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 4.75 to 45 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
5 suppliers
LED Drivers - 448-ILD8150EXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 8 to 80 volts
Output Current 1500 milliamps
View Details
8 suppliers
LED Drivers - ICLS6022GXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 10.3 to 26 volts
View Details
5 suppliers
LED Driver ICs - 2291889 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 80 milliamps
View Details
8 suppliers