NXP Semiconductors Dual 5V Interface Transceiver IC SCC2692AC1A44

Description
UART 2-CH 5V 44-Pin PLCC / IC UART DUAL 44-PLCC Product overview: SCC2692AC1A44 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SCC2692AC1A44 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
UART 2-CH 5V 44-Pin PLCC / IC UART DUAL 44-PLCC Product overview: SCC2692AC1A44 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SCC2692AC1A44 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 5V Interface Transceiver IC - 714-SCC2692AC1A44 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5V Interface Transceiver IC
714-SCC2692AC1A44
Dual 5V Interface Transceiver IC 714-SCC2692AC1A44
UART 2-CH 5V 44-Pin PLCC / IC UART DUAL 44-PLCC Product overview: SCC2692AC1A44 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SCC2692AC1A44 can be used for catalog matching and distributor lookup.

UART 2-CH 5V 44-Pin PLCC / IC UART DUAL 44-PLCC Product overview: SCC2692AC1A44 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SCC2692AC1A44 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SCC2692AC1A44 - 087034-SCC2692AC1A44 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SCC2692AC1A44
087034-SCC2692AC1A44
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SCC2692AC1A44 087034-SCC2692AC1A44
Manufacturer: NXP Win Source Part Number: 087034-SCC2692AC1A44 Packaging: Tube/Rail Features: Configurable GPIO, Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1Mbps With Auto Flow Control: Yes With False Start Bit Detection: Yes Family Name: SCC2692 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 5V Alternative Parts (Cross-Reference): SCC2692AC1N40; SCC2692AC1N28; SCC2692AC1B44; SCC2692AC1B44,528; Introduction Date: October 25, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 087034-SCC2692AC1A44
Packaging: Tube/Rail
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1Mbps
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
Family Name: SCC2692
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 5V
Alternative Parts (Cross-Reference): SCC2692AC1N40; SCC2692AC1N28; SCC2692AC1B44; SCC2692AC1B44,528;
Introduction Date: October 25, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Uart Interface, 2, 1 Mbps, 4.5 V, 5.5 V, Lcc, 44 Rohs Compliant Nxp - 88W0602 - Newark, An Avnet Company
Chicago, IL, United States
Uart Interface, 2, 1 Mbps, 4.5 V, 5.5 V, Lcc, 44 Rohs Compliant Nxp
88W0602
Uart Interface, 2, 1 Mbps, 4.5 V, 5.5 V, Lcc, 44 Rohs Compliant Nxp 88W0602
UART Interface, 2, 1 Mbps, 4.5 V, 5.5 V, LCC, 44 RoHS Compliant: Yes

UART Interface, 2, 1 Mbps, 4.5 V, 5.5 V, LCC, 44 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 714-SCC2692AC1A44 087034-SCC2692AC1A44 88W0602
Product Name Dual 5V Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SCC2692AC1A44 Uart Interface, 2, 1 Mbps, 4.5 V, 5.5 V, Lcc, 44 Rohs Compliant Nxp
Device Type Transceiver UART
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 54LS610JD/B - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Triple unbuffered inverter - 74AHC3GU04DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 753-ADM8668T A12 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details