NXP Semiconductors Dual Interface Transceiver IC SC26C92C1A,512

Description
IC UART DUAL W/FIFO 44-PLCC Product overview: SC26C92C1A,512 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC26C92C1A,512 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC UART DUAL W/FIFO 44-PLCC Product overview: SC26C92C1A,512 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC26C92C1A,512 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Interface Transceiver IC
714-SC26C92C1A,512
Dual Interface Transceiver IC 714-SC26C92C1A,512
IC UART DUAL W/FIFO 44-PLCC Product overview: SC26C92C1A,512 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC26C92C1A,512 can be used for catalog matching and distributor lookup.

IC UART DUAL W/FIFO 44-PLCC Product overview: SC26C92C1A,512 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC26C92C1A,512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92C1A,512 - 113514-SC26C92C1A,512 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92C1A,512
113514-SC26C92C1A,512
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92C1A,512 113514-SC26C92C1A,512
Manufacturer: NXP Win Source Part Number: 113514-SC26C92C1A,51 2 Packaging: Tube/Rail Features: Configurable GPIO, Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1Mbps FIFO's: 8 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 113514-SC26C92C1A,512
Packaging: Tube/Rail
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1Mbps
FIFO's: 8 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 568-1113-5-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
568-1113-5-ND
UARTs (Universal Asynchronous Receiver Transmitter) 568-1113-5-ND
UART IC 2, DUART Channel 8 Byte 44-PLCC (16.59x16.59)

UART IC 2, DUART Channel 8 Byte 44-PLCC (16.59x16.59)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92C1A,512 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC26C92C1A,512
UARTs (Universal Asynchronous Receiver Transmitter) SC26C92C1A,512
UART IC 2, DUART Channel 8 Byte 44-PLCC (16.59x16.59)

UART IC 2, DUART Channel 8 Byte 44-PLCC (16.59x16.59)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92C1A,512 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC26C92C1A,512
UARTs (Universal Asynchronous Receiver Transmitter) SC26C92C1A,512
IC UART DUAL W/FIFO 44-PLCC

IC UART DUAL W/FIFO 44-PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92C1A,512 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
SC26C92C1A,512
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) SC26C92C1A,512
IC UART DUAL W/FIFO 44-PLCC

IC UART DUAL W/FIFO 44-PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 714-SC26C92C1A,512 113514-SC26C92C1A,512 568-1113-5-ND SC26C92C1A,512 SC26C92C1A,512 SC26C92C1A,512
Product Name Dual Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92C1A,512 UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 5V Other; 5V 5V Other; 5V Other; 5V Other
Data Rate 1000 kbps 1000 kbps 1000 kbps 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T - 076713-A6850KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; 8-SOIC
View Details
7 suppliers
Interface Transceiver IC - 879-BCM20732A0KML2GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 1000 kbps
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Distance and angle measurement - Digital Impulse Interface - 753-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4200SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details