NXP Semiconductors Controllers SC18IS602BIPW/S8HP

Description
I²C Controller SPI Interface 16-TSSOP
Request a Quote Datasheet
Description
I²C Controller SPI Interface 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 568-13691-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
568-13691-2-ND
Controllers 568-13691-2-ND
I²C Controller SPI Interface 16-TSSOP

I²C Controller SPI Interface 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1130503-SC18IS602BIPW/S8HP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1130503-SC18IS602BIPW/S8HP
Integrated Circuits (ICs) - Interface - Controllers 1130503-SC18IS602BIPW/S8HP
Win Source Part Number: 1130503-SC18IS602BIP W/S8HP Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 2,500 Protocol: I2C Function: Controller Interface: SPI Current - Supply: 11mA Voltage - Supply: 2.4V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SC18IS602BIPW/S8HP.; SC18IS602BIPWS8HP; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935358995128,SC18IS6 02BIPW/S8,SC18IS602B IPW/S8-ND,568-13691- 1,568-13691-2,568-13 691-6 Base Product Number: SC18IS602 Product Status: Last Time Buy

Win Source Part Number: 1130503-SC18IS602BIPW/S8HP
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 2,500
Protocol: I2C
Function: Controller
Interface: SPI
Current - Supply: 11mA
Voltage - Supply: 2.4V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SC18IS602BIPW/S8HP.; SC18IS602BIPWS8HP;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935358995128,SC18IS602BIPW/S8,SC18IS602BIPW/S8-ND,568-13691-1,568-13691-2,568-13691-6
Base Product Number: SC18IS602
Product Status: Last Time Buy

Buy Now Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
SC18IS602BIPW/S8HP
I/O Controller Interface IC SC18IS602BIPW/S8HP
I/O Controller Interface IC I2C-bus to SPI Bridge SC18IS602B

I/O Controller Interface IC I2C-bus to SPI Bridge SC18IS602B

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Interface - Specialized - SC18IS602BIPW/S8HP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Interface - Specialized
SC18IS602BIPW/S8HP
Communication Interface Chip/UART/485/232 >> Interface - Specialized SC18IS602BIPW/S8HP
SPI TSSOP-16 Interface - Specialized ROHS

SPI TSSOP-16 Interface - Specialized ROHS

Supplier's Site Datasheet
Interface - Controllers - SC18IS602BIPW/S8HP - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
SC18IS602BIPW/S8HP
Interface - Controllers SC18IS602BIPW/S8HP
IC BRIDGE SPI/I2C 16TSSOP

IC BRIDGE SPI/I2C 16TSSOP

Supplier's Site Datasheet
Controllers - SC18IS602BIPW/S8HP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I²C Controller SPI Interface 16-TSSOP

I²C Controller SPI Interface 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - SC18IS602BIPW/S8HP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
SC18IS602BIPW/S8HP
Integrated Circuits (ICs) - Interface - Controllers SC18IS602BIPW/S8HP
IC BRIDGE SPI/I2C 16TSSOP

IC BRIDGE SPI/I2C 16TSSOP

Supplier's Site
I2C To Spi Bridge, -40 To 85Deg C; Bridge Type Nxp - 85AC2165 - Newark, An Avnet Company
Chicago, IL, United States
I2C To Spi Bridge, -40 To 85Deg C; Bridge Type Nxp
85AC2165
I2C To Spi Bridge, -40 To 85Deg C; Bridge Type Nxp 85AC2165
I2C TO SPI BRIDGE, -40 TO 85DEG C; Bridge Type:I2C to SPI; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

I2C TO SPI BRIDGE, -40 TO 85DEG C; Bridge Type:I2C to SPI; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site
I2C To Spi Bridge, -40 To 85Deg C; Bridge Type Nxp - 37AC4421 - Newark, An Avnet Company
Chicago, IL, United States
I2C To Spi Bridge, -40 To 85Deg C; Bridge Type Nxp
37AC4421
I2C To Spi Bridge, -40 To 85Deg C; Bridge Type Nxp 37AC4421
I2C TO SPI BRIDGE, -40 TO 85DEG C; Bridge Type:I2C to SPI; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

I2C TO SPI BRIDGE, -40 TO 85DEG C; Bridge Type:I2C to SPI; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
IC BRIDGE SPI/I2C 16TSSOP

IC BRIDGE SPI/I2C 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 568-13691-2-ND 1130503-SC18IS602BIPW/S8HP SC18IS602BIPW/S8HP SC18IS602BIPW/S8HP SC18IS602BIPW/S8HP SC18IS602BIPW/S8HP SC18IS602BIPW/S8HP 85AC2165 SC18IS602BIPW/S8HP
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers I/O Controller Interface IC Communication Interface Chip/UART/485/232 >> Interface - Specialized Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers I2C To Spi Bridge, -40 To 85Deg C; Bridge Type Nxp Controllers
Technology SPI SPI SPI; SPI SPI; SPI I2C; I2C I2C SPI; SPI
Device Type Line / Bus Controller Sensor Interface UART Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 2.4V ~ 3.6V Other; 2.4V ~ 3.6V Other; 2.4V~3.6V 3.6V; Other; 2.4V ~ 3.6V 3.6V; Other Other; 2.4V Other; 2.4V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Controllers - 448-CY7C65216D-32LTXI-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 1.89V, 3.15V ~ 3.45V, 4.35V ~ 5.25V, 2V ~ 5.5V
View Details
4 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - CODECs - AD1928YSTZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details