I²C Controller SPI Interface 16-TSSOP
INTERFACE BRIDGE, I2C TO SPI, TSSOP-16; Bridge Type:I2C to SPI; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
IC I2C BUS INTERFACE 16TSSOP
IC I2C BUS INTERFACE 16TSSOP
I²C Controller SPI Interface 16-TSSOP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SC18IS600IPW,128-ND | 61AC1877 | SC18IS600IPW,128 | SC18IS600IPW,128 | SC18IS600IPW,128 |
| Product Name | Controllers | Interface Bridge, I2C To Spi, Tssop-16; Bridge Type Nxp | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | SPI | I2C | I2C; I2C | SPI; SPI | SPI; SPI |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 2.4V ~ 3.6V | Other; 2.4V | 3.6V; Other | 3.6V; Other; 2.4V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |