NXP Semiconductors Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16IS741AIPWJ SC16IS741AIPWJ

Description
Manufacturer: NXP Win Source Part Number: 135360-SC16IS741AIPW J Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Channels: 1, UART Data Rate (Max): 5Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 135360-SC16IS741AIPW J Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Channels: 1, UART Data Rate (Max): 5Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16IS741AIPWJ - 135360-SC16IS741AIPWJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16IS741AIPWJ
135360-SC16IS741AIPWJ
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16IS741AIPWJ 135360-SC16IS741AIPWJ
Manufacturer: NXP Win Source Part Number: 135360-SC16IS741AIPW J Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Channels: 1, UART Data Rate (Max): 5Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 135360-SC16IS741AIPWJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS232, RS485
Number of Channels: 1, UART
Data Rate (Max): 5Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 135360-SC16IS741AIPWJ
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16IS741AIPWJ
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

16-bit transceiver with direction pin; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC162245ADGG:11 - Nexperia B.V.
Specs
Package Type SOT362-1 SOT362-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
4 suppliers
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A110LR09C - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Features RoHS
View Details
Midland UHF Radio - RF312 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
RF Modulation Frequency Modulation
View Details