Texas Instruments GD65232 Multiple RS-232 Drivers and Receivers GD65232PWR

Description
Multiple RS-232 Drivers and Receivers 20-TSSOP -40 to 85
Request a Quote
Description
Multiple RS-232 Drivers and Receivers 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GD65232PWR is a multiple RS-232 driver and receiver from Texas Instruments, designed to meet TIA/EIA-232-F and ITU V.28 standards for data communication. It supports data rates up to 120 kbits, making it suitable for applications requiring high-speed data interchange. The device integrates three drivers and five receivers, facilitating easy interfacing between UART and serial-port connectors, particularly for IBM PC/AT and compatible systems. The GD65232PWR is available in a 20-pin TSSOP package, with a temperature range of -40 to 85 degrees Celsius. It features robust ESD performance, tested to 1500V for HBM, 500V for CDM, and 200V for MM. This product is ideal for use in terminals, modems, computers, wired networking, data centers, and handheld equipment, providing a compact and efficient solution for RS-232 communication needs.

Datasheet Summary
Powered by GS/AI

The GD65232PWR is a multiple RS-232 driver and receiver from Texas Instruments, designed to meet TIA/EIA-232-F and ITU V.28 standards for data communication. It supports data rates up to 120 kbits, making it suitable for applications requiring high-speed data interchange. The device integrates three drivers and five receivers, facilitating easy interfacing between UART and serial-port connectors, particularly for IBM PC/AT and compatible systems. The GD65232PWR is available in a 20-pin TSSOP package, with a temperature range of -40 to 85 degrees Celsius. It features robust ESD performance, tested to 1500V for HBM, 500V for CDM, and 200V for MM. This product is ideal for use in terminals, modems, computers, wired networking, data centers, and handheld equipment, providing a compact and efficient solution for RS-232 communication needs.

Suppliers

Company
Product
Description
Supplier Links
GD65232 Multiple RS-232 Drivers and Receivers - GD65232PWR - Texas Instruments
Dallas, TX, United States
GD65232 Multiple RS-232 Drivers and Receivers
GD65232PWR
GD65232 Multiple RS-232 Drivers and Receivers GD65232PWR
Multiple RS-232 Drivers and Receivers 20-TSSOP -40 to 85

Multiple RS-232 Drivers and Receivers 20-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - GD65232PWR - 1040922-GD65232PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - GD65232PWR
1040922-GD65232PWR
Interface - Interface - Drivers, Receivers, Transceivers - GD65232PWR 1040922-GD65232PWR
Manufacturer: Texas Instruments Win Source Part Number: 1040922-GD65232PWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 5V, ±7.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1040922-GD65232PWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 5V, ±7.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-GD65232PWR
TSSOP Interface Transceiver IC 710-GD65232PWR
Multiple RS-232 Drivers and Receivers 20-TSSOP -40 to 85 Product overview: GD65232PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-GD65232PWR can be used for catalog matching and distributor lookup.

Multiple RS-232 Drivers and Receivers 20-TSSOP -40 to 85 Product overview: GD65232PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-GD65232PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - GD65232PWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
GD65232PWR
Drivers, Receivers, Transceivers GD65232PWR
IC TRANSCEIVER FULL 3/5 20TSSOP

IC TRANSCEIVER FULL 3/5 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
GD65232PWR
RS-232 Interface IC GD65232PWR
RS-232 Interface IC Multiple RS-232 Driver and Receiver

RS-232 Interface IC Multiple RS-232 Driver and Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number GD65232PWR 1040922-GD65232PWR 710-GD65232PWR GD65232PWR GD65232PWR
Product Name GD65232 Multiple RS-232 Drivers and Receivers Interface - Interface - Drivers, Receivers, Transceivers - GD65232PWR TSSOP Interface Transceiver IC Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232 RS232; RS232
Device Type Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AS1034A Hex Drivers - 5962-8873101DA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
ISO1176 Isolated PROFIBUS RS-485 Transceiver - ISO1176DWR - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
4 suppliers