NXP Semiconductors Interface Transceiver IC SC16C750IA44,512

Description
IC UART 64BYTE 44PLCC Product overview: SC16C750IA44,512 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C750IA44,512 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC UART 64BYTE 44PLCC Product overview: SC16C750IA44,512 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C750IA44,512 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SC16C750IA44 is a Universal Asynchronous Receiver/Transmitter (UART) designed for serial data communications, capable of converting parallel data to serial and vice versa. It supports data rates up to 3 Mbits/s at 5 V, 2 Mbits/s at 3.3 V, and 1 Mbit/s at 2.5 V. This UART features a 64-byte FIFO for both transmit and receive operations, enhancing data handling efficiency. It includes programmable auto-RTS and auto-CTS for hardware flow control, which reduces software overhead. The device operates at multiple voltage levels (5 V, 3.3 V, and 2.5 V) and is suitable for industrial temperature ranges from -40°C to +85°C. It is pin-compatible with the TL16C750 and functionally equivalent to the 16C450, allowing for easy integration into existing designs. The SC16C750IA44 also offers a range of programmable features, including baud rate generation, character formatting options, and a prioritized interrupt system. Its internal loop-back capability facilitates diagnostics, making it a versatile choice for engineers requiring reliable serial communication solutions.

Datasheet Summary
Powered by GS/AI

The SC16C750IA44 is a Universal Asynchronous Receiver/Transmitter (UART) designed for serial data communications, capable of converting parallel data to serial and vice versa. It supports data rates up to 3 Mbits/s at 5 V, 2 Mbits/s at 3.3 V, and 1 Mbit/s at 2.5 V. This UART features a 64-byte FIFO for both transmit and receive operations, enhancing data handling efficiency. It includes programmable auto-RTS and auto-CTS for hardware flow control, which reduces software overhead. The device operates at multiple voltage levels (5 V, 3.3 V, and 2.5 V) and is suitable for industrial temperature ranges from -40°C to +85°C. It is pin-compatible with the TL16C750 and functionally equivalent to the 16C450, allowing for easy integration into existing designs. The SC16C750IA44 also offers a range of programmable features, including baud rate generation, character formatting options, and a prioritized interrupt system. Its internal loop-back capability facilitates diagnostics, making it a versatile choice for engineers requiring reliable serial communication solutions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
714-SC16C750IA44,512
Interface Transceiver IC 714-SC16C750IA44,512
IC UART 64BYTE 44PLCC Product overview: SC16C750IA44,512 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C750IA44,512 can be used for catalog matching and distributor lookup.

IC UART 64BYTE 44PLCC Product overview: SC16C750IA44,512 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C750IA44,512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C750IA44,512-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C750IA44,512-ND
UARTs (Universal Asynchronous Receiver Transmitter) SC16C750IA44,512-ND
UART IC 1, UART Channel 64 Byte 44-PLCC (16.59x16.59)

UART IC 1, UART Channel 64 Byte 44-PLCC (16.59x16.59)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - 1260668-SC16C750IA44,512 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
1260668-SC16C750IA44,512
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) 1260668-SC16C750IA44,512
Win Source Part Number: 1260668-SC16C750IA44 ,512 Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter) Package: Tube Standard Package: 26 Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 3Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Voltage - Supply: 2.5V, 3.3V, 5V Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935270053512,SC16C75 0IA44,SC16C750IA44 Base Product Number: SC16 Product Status: Obsolete

Win Source Part Number: 1260668-SC16C750IA44,512
Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Package: Tube
Standard Package: 26
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 3Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Voltage - Supply: 2.5V, 3.3V, 5V
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935270053512,SC16C750IA44,SC16C750IA44
Base Product Number: SC16
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C750IA44,512 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
SC16C750IA44,512
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) SC16C750IA44,512
IC UART 64BYTE 44PLCC

IC UART 64BYTE 44PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C750IA44,512 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C750IA44,512
UARTs (Universal Asynchronous Receiver Transmitter) SC16C750IA44,512
IC UART 64BYTE 44PLCC

IC UART 64BYTE 44PLCC

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C750IA44,512 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C750IA44,512
UARTs (Universal Asynchronous Receiver Transmitter) SC16C750IA44,512
UART IC 1, UART Channel 64 Byte 44-PLCC (16.59x16.59)

UART IC 1, UART Channel 64 Byte 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 714-SC16C750IA44,512 SC16C750IA44,512-ND 1260668-SC16C750IA44,512 SC16C750IA44,512 SC16C750IA44,512 SC16C750IA44,512
Product Name Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver Receiver; UART Receiver; Sensor Interface; Transmitter Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS
Supply Voltage Other; 2.5V, 3.3V, 5V 2.5V; 3.3V; 5V Other; 2.5V~ 3.3V~ 5V 3.3V; 5V; Other Other; 2.5V, 3.3V, 5V 3.3V; 5V; Other; 2.5V, 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
16-bit transceiver with direction pin; 3-state - 74ALVC16245DGG,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
 - 54ACT373FM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details