IC UART QUAD 64LQFP / UART IC 4, QUART Channel 16 Byte 64-LQFP (10x10) Product overview: SC16C554IB64,151 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C554IB64,151
Win Source Part Number: 1260696-SC16C554IB64
Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 5Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Voltage - Supply: 2.5V, 3.3V, 5V
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935270074151,SC16C55
Base Product Number: SC16
Product Status: Obsolete
UART IC 4, QUART Channel 16 Byte 64-LQFP (10x10)
UART IC 4, QUART Channel 16 Byte 64-LQFP (10x10)
IC UART QUAD 64LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-SC16C554IB64,151 | 1260696-SC16C554IB64,151 | SC16C554IB64,151-ND | SC16C554IB64,151 | SC16C554IB64,151 |
| Product Name | Quad Interface Transceiver IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; Sensor Interface; Transmitter | Receiver; UART | Receiver; UART | |
| Supply Voltage | Other; 2.5V, 3.3V, 5V | Other; 2.5V~ 3.3V~ 5V | 2.5V; 3.3V; 5V | 3.3V; 5V; Other; 2.5V, 3.3V, 5V | Other; 2.5V, 3.3V, 5V |
| Data Rate | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps |