Manufacturer: NXP
Win Source Part Number: 117068-SC16C550IB48,
Packaging: Tray
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 3Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 2.5V, 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)
IC UART SINGLE W/FIFO 48-LQFP Product overview: SC16C550IB48,151 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C550IB48,151
IC UART SINGLE W/FIFO 48-LQFP
IC UART SINGLE W/FIFO 48-LQFP
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 117068-SC16C550IB48,151 | 568-3265-ND | 714-SC16C550IB48,151 | SC16C550IB48,151 | SC16C550IB48,151 | SC16C550IB48,151 |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C550IB48,151 | UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.5V~ 3.3V~ 5V | 2.5V; 3.3V; 5V | Other; 2.5V, 3.3V, 5V | 3.3V; 5V; Other | Other; 2.5V, 3.3V, 5V | 3.3V; 5V; Other; 2.5V, 3.3V, 5V |
| Data Rate | 3000 kbps | 3000 kbps | 3000 kbps | 3000 kbps | 3000 kbps | |
| Package Type | QFP; 48-LQFP (7x7) | LQFP; 48-LQFP | Tray | QFP | QFP; 48-LQFP | QFP; LQFP; 48-LQFP |