NXP Semiconductors Interface - Interface - Encoders, Decoders, Converters - SAA7324H SAA7324H

Description
Manufacturer: NXP Win Source Part Number: 063982-SAA7324H Packaging: Tray Type: Audio Decoder Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-QFP (14x14) Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 063982-SAA7324H Packaging: Tray Type: Audio Decoder Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-QFP (14x14) Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - SAA7324H - 063982-SAA7324H - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - SAA7324H
063982-SAA7324H
Interface - Interface - Encoders, Decoders, Converters - SAA7324H 063982-SAA7324H
Manufacturer: NXP Win Source Part Number: 063982-SAA7324H Packaging: Tray Type: Audio Decoder Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-QFP (14x14) Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 063982-SAA7324H
Packaging: Tray
Type: Audio Decoder
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 64-QFP (14x14)
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 063982-SAA7324H
Product Name Interface - Interface - Encoders, Decoders, Converters - SAA7324H
Package Type QFP; 64-QFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3215-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers