Video, HD Interface 9, 10 b Serial 156-LBGA (15x15)
Win Source Part Number: 1261722-SAA7109E/V1,
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Video, HD
Package: Tray
Standard Package: 126
Mounting: SMD (SMT)
Data Interface: Serial
Voltage - Supply, Analog: 3.15V ~ 3.45V
Voltage - Supply, Digital: 3V ~ 3.6V
Resolution (Bits): 9, 10 b
Number of ADCs / DACs: 3 / 2
Sigma Delta: No
Package / Case: 156-LBGA
Supplier Device Package: 156-LBGA (15x15)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935267600557,SAA7109
Base Product Number: SAA71
Product Status: Obsolete
IC VIDEO CODEC 156-LBGA / Video, HD Interface 9, 10 b Serial 156-LBGA (15x15) Product overview: SAA7109E/V1,557 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-SAA7109E/V1,557 can be used for catalog matching and distributor lookup.
Video, HD Interface 9, 10 b Serial 156-LBGA (15x15)
IC VIDEO CODEC 156-LBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SAA7109E/V1,557-ND | 1261722-SAA7109E/V1,557 | 716-SAA7109E/V1,557 | SAA7109E/V1,557 | SAA7109E/V1,557 | SAA7109E/V1,557 |
| Product Name | CODECS | Integrated Circuits (ICs) - Interface - CODECs | Interface Transceiver IC | CODECS | Interface - CODECs | CODECS |
| Technology | Serial | Serial | ||||
| Device Type | Codec | Sensor Interface; Codec | Transceiver | Codec | Sensor Interface; Codec | Video, HD |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 156-LBGA | Tray | BGA; 156-LBGA | 156-LBGA |