Manufacturer: NXP
Win Source Part Number: 932988-SAA6752HS/V10
Features: Audio/Video Encoder IC DVD 208-SQFP (28x28)
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SAA67
Categories: Integrated Circuits (ICs)
Case / Package: 208-SQFP (28x28)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 120
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SAA6752HS03BF-ND, SAA6752HS03BF, 935272045557
IC AUD/VID ENCODER MPEG 208-SQFP Product overview: SAA6752HS/V103,557 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-SAA6752HS/V103,5
IC AUD/VID ENCODER MPEG 208-SQFP
Audio/Video Encoder IC DVD 208-SQFP (28x28)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 932988-SAA6752HS/V103,557 | 709-SAA6752HS/V103,557 | SAA6752HS/V103,557 | SAA6752HS/V103,557 |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - SAA6752HS/V103,557 | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Package Type | QFP; 208-SQFP (28x28) | Tray | 208-BFQFP | QFP; 208-BFQFP |