NXP Semiconductors RF Mixers - SA636DK SA636DK

Description
Manufacturer: NXP USA Inc. Win Source Part Number: SA636DK/01,118-31160 9 Series: SA636 Packaging: Reel Frequency: 500MHz Gain: 11dB Noise Figure: 12dB Current - Supply: 6.5mA RF Type: Cellular, ASK, DECT, FSK, UHF, VHF Part Status: Active Secondary Attributes: RSSI Equipped Number of Mixers: 1 Family Name: SA636 Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 5.5 V Supplier Device Package: 20-SSOP Case: 20-LSSOP (0.173", 4.40mm Width) Alternative Parts (Cross-Reference): TA4107F(T2LFA10); TA4107F; UPC1685G-E1; TA4107FTE12L; Introduction Date: November 07, 1997 ECCN: EAR99 Country of Origin: Philippines, China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: SA636DK/01,118-31160 9 Series: SA636 Packaging: Reel Frequency: 500MHz Gain: 11dB Noise Figure: 12dB Current - Supply: 6.5mA RF Type: Cellular, ASK, DECT, FSK, UHF, VHF Part Status: Active Secondary Attributes: RSSI Equipped Number of Mixers: 1 Family Name: SA636 Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 5.5 V Supplier Device Package: 20-SSOP Case: 20-LSSOP (0.173", 4.40mm Width) Alternative Parts (Cross-Reference): TA4107F(T2LFA10); TA4107F; UPC1685G-E1; TA4107FTE12L; Introduction Date: November 07, 1997 ECCN: EAR99 Country of Origin: Philippines, China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - SA636DK - SA636DK/01,118-311609 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SA636DK
SA636DK/01,118-311609
RF Mixers - SA636DK SA636DK/01,118-311609
Manufacturer: NXP USA Inc. Win Source Part Number: SA636DK/01,118-31160 9 Series: SA636 Packaging: Reel Frequency: 500MHz Gain: 11dB Noise Figure: 12dB Current - Supply: 6.5mA RF Type: Cellular, ASK, DECT, FSK, UHF, VHF Part Status: Active Secondary Attributes: RSSI Equipped Number of Mixers: 1 Family Name: SA636 Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 5.5 V Supplier Device Package: 20-SSOP Case: 20-LSSOP (0.173", 4.40mm Width) Alternative Parts (Cross-Reference): TA4107F(T2LFA10); TA4107F; UPC1685G-E1; TA4107FTE12L; Introduction Date: November 07, 1997 ECCN: EAR99 Country of Origin: Philippines, China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: NXP USA Inc.
Win Source Part Number: SA636DK/01,118-311609
Series: SA636
Packaging: Reel
Frequency: 500MHz
Gain: 11dB
Noise Figure: 12dB
Current - Supply: 6.5mA
RF Type: Cellular, ASK, DECT, FSK, UHF, VHF
Part Status: Active
Secondary Attributes: RSSI Equipped
Number of Mixers: 1
Family Name: SA636
Categories: RF/IF and RFID
Voltage - Supply: 2.7 V ~ 5.5 V
Supplier Device Package: 20-SSOP
Case: 20-LSSOP (0.173", 4.40mm Width)
Alternative Parts (Cross-Reference): TA4107F(T2LFA10); TA4107F; UPC1685G-E1; TA4107FTE12L;
Introduction Date: November 07, 1997
ECCN: EAR99
Country of Origin: Philippines, China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3V 500MHz SSOP Rf Mixer - 861-SA636DK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 500MHz SSOP Rf Mixer
861-SA636DK
3V 500MHz SSOP Rf Mixer 861-SA636DK
Up/Down Conv Mixer 3V 500MHz 20-Pin SSOP / IC MIXER 500MHZ RSSI 20SSOP Product overview: SA636DK from NXP Semiconductors is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MHz, SSOP. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 3V, 500MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SA636DK can be used for catalog matching and distributor lookup.

Up/Down Conv Mixer 3V 500MHz 20-Pin SSOP / IC MIXER 500MHZ RSSI 20SSOP Product overview: SA636DK from NXP Semiconductors is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MHz, SSOP. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 3V, 500MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SA636DK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Mixers RF Mixers
Product Number SA636DK/01,118-311609 861-SA636DK
Product Name RF Mixers - SA636DK 3V 500MHz SSOP Rf Mixer
RF 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

26 - 44 GHz Double Balanced Mixer - CMD181K3 - Qorvo
Specs
Package Type Surface Mount; QFN
LO Power 17 dBm
Intercept Point (IP3) 27 dBm
View Details
2 suppliers
200-5000 MHz Single Downconversion Mixer - SKY73049-350LF - Skyworks Solutions, Inc.
Specs
Package Type Plugin; QFN, 16-pin
RF 200 to 5000 MHz
IF 50 MHz
View Details
6 suppliers
3.2GHZ 15GHZ Rf Mixer - 861-SIM-153MH+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type ISM, VSAT, WIFI
Operating Temperature -40 to ? C (-40 to ? F)
View Details
5 suppliers
Balanced Mixers - NBM-2500-8000 - kTB Solutions
Specs
RF 2500 to 8000 MHz
LO 2500 to 8000 MHz
IF 0.0 to 4000 MHz
View Details