NXP Semiconductors RF Switches SA630D/01,112

Description
RF Switch IC General Purpose SPDT 1GHz 50Ohm 8-SO
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 1GHz 50Ohm 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 568-1206-5-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
568-1206-5-ND
RF Switches 568-1206-5-ND
RF Switch IC General Purpose SPDT 1GHz 50Ohm 8-SO

RF Switch IC General Purpose SPDT 1GHz 50Ohm 8-SO

Buy Now Datasheet
RF Switches - SA630D/01,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SA630D/01,112
RF Switches SA630D/01,112
RF Switch IC General Purpose SPDT 1 GHz 50Ohm 8-SO

RF Switch IC General Purpose SPDT 1 GHz 50Ohm 8-SO

Buy Now Datasheet
Rf Switch, Spdt, 1Ghz, -40 To 85Deg C; Frequency Min Nxp - 61X9973 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, Spdt, 1Ghz, -40 To 85Deg C; Frequency Min Nxp
61X9973
Rf Switch, Spdt, 1Ghz, -40 To 85Deg C; Frequency Min Nxp 61X9973
RF SWITCH, SPDT, 1GHZ, -40 TO 85DEG C; Frequency Min:-; Frequency Max:1GHz; RF IC Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

RF SWITCH, SPDT, 1GHZ, -40 TO 85DEG C; Frequency Min:-; Frequency Max:1GHz; RF IC Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category RF Switches RF Switches RF Switches
Product Number 568-1206-5-ND SA630D/01,112 61X9973
Product Name RF Switches RF Switches Rf Switch, Spdt, 1Ghz, -40 To 85Deg C; Frequency Min Nxp
Package Type Surface Mount; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 1000 MHz 0.0 to 1000 MHz ? to 1000 MHz
Insertion Loss 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
Blocking Switch Matrix, 4 x 12, DC - 26.5 GHz, 4U, 3.5 mm - ZT-4X12B-26-S - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details