NXP Semiconductors RF/IF and RFID - RF Mixers SA616DK/01,118

Description
Win Source Part Number: 1012172-SA616DK/01,1 18 Category: RF/IF and RFID>RF Mixers Series: SA616 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 150MHz Gain: 17dB Noise Figure: 6.8dB Current - Supply: 3.5mA RF Type: Cellular, ASK, FSK Secondary Attributes: RSSI Equipped Number of Mixers: 2 Voltage - Supply: 2.7V ~ 7V Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-SSOP ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-2036-2,SA616DK/0 1-T,935275289118,568 -2036-1,NXPNXPSA616D K/01,118,SA616DK0111 8,568-2036-6,2156-SA 616DK/01,118 Base Product Number: SA616
Request a Quote Datasheet
Description
Win Source Part Number: 1012172-SA616DK/01,1 18 Category: RF/IF and RFID>RF Mixers Series: SA616 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 150MHz Gain: 17dB Noise Figure: 6.8dB Current - Supply: 3.5mA RF Type: Cellular, ASK, FSK Secondary Attributes: RSSI Equipped Number of Mixers: 2 Voltage - Supply: 2.7V ~ 7V Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-SSOP ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-2036-2,SA616DK/0 1-T,935275289118,568 -2036-1,NXPNXPSA616D K/01,118,SA616DK0111 8,568-2036-6,2156-SA 616DK/01,118 Base Product Number: SA616
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Mixers - 1012172-SA616DK/01,118 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Mixers
1012172-SA616DK/01,118
RF/IF and RFID - RF Mixers 1012172-SA616DK/01,118
Win Source Part Number: 1012172-SA616DK/01,1 18 Category: RF/IF and RFID>RF Mixers Series: SA616 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 150MHz Gain: 17dB Noise Figure: 6.8dB Current - Supply: 3.5mA RF Type: Cellular, ASK, FSK Secondary Attributes: RSSI Equipped Number of Mixers: 2 Voltage - Supply: 2.7V ~ 7V Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-SSOP ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-2036-2,SA616DK/0 1-T,935275289118,568 -2036-1,NXPNXPSA616D K/01,118,SA616DK0111 8,568-2036-6,2156-SA 616DK/01,118 Base Product Number: SA616

Win Source Part Number: 1012172-SA616DK/01,118
Category: RF/IF and RFID>RF Mixers
Series: SA616
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 150MHz
Gain: 17dB
Noise Figure: 6.8dB
Current - Supply: 3.5mA
RF Type: Cellular, ASK, FSK
Secondary Attributes: RSSI Equipped
Number of Mixers: 2
Voltage - Supply: 2.7V ~ 7V
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-SSOP
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-2036-2,SA616DK/01-T,935275289118,568-2036-1,NXPNXPSA616DK/01,118,SA616DK01118,568-2036-6,2156-SA616DK/01,118
Base Product Number: SA616

Buy Now Datasheet
150MHZ Rf Mixer - 861-SA616DK/01,118 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHZ Rf Mixer
861-SA616DK/01,118
150MHZ Rf Mixer 861-SA616DK/01,118
IC MIXR 150MHZ RSSI EQUIP 20SSOP Product overview: SA616DK/01,118 from NXP Semiconductors is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 150MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SA616DK/01,118 can be used for catalog matching and distributor lookup.

IC MIXR 150MHZ RSSI EQUIP 20SSOP Product overview: SA616DK/01,118 from NXP Semiconductors is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 150MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SA616DK/01,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - 568-2036-2-ND - DigiKey
Thief River Falls, MN, United States
RF Mixers
568-2036-2-ND
RF Mixers 568-2036-2-ND
RF Mixer IC Cellular, ASK, FSK RSSI Equipped 150MHz 20-SSOP

RF Mixer IC Cellular, ASK, FSK RSSI Equipped 150MHz 20-SSOP

Buy Now Datasheet
RF Mixers - SA616DK/01,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixer IC Cellular, ASK, FSK RSSI Equipped 150MHz 20-SSOP

RF Mixer IC Cellular, ASK, FSK RSSI Equipped 150MHz 20-SSOP

Buy Now Datasheet
RF and Wireless - RF Mixers SA616DK/01,118
IC MIXR 150MHZ RSSI EQUIP 20SSOP

IC MIXR 150MHZ RSSI EQUIP 20SSOP

Supplier's Site
Rf Mixer, 150Mhz, Ssop-20; Frequency Min Nxp - 61AC1844 - Newark, An Avnet Company
Chicago, IL, United States
Rf Mixer, 150Mhz, Ssop-20; Frequency Min Nxp
61AC1844
Rf Mixer, 150Mhz, Ssop-20; Frequency Min Nxp 61AC1844
RF MIXER, 150MHZ, SSOP-20; Frequency Min:-; Frequency Max:150MHz; Supply Voltage Min:2.7V; Supply Voltage Max:7V; RF IC Case Style:SSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

RF MIXER, 150MHZ, SSOP-20; Frequency Min:-; Frequency Max:150MHz; Supply Voltage Min:2.7V; Supply Voltage Max:7V; RF IC Case Style:SSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 1012172-SA616DK/01,118 861-SA616DK/01,118 568-2036-2-ND SA616DK/01,118 SA616DK/01,118 61AC1844
Product Name RF/IF and RFID - RF Mixers 150MHZ Rf Mixer RF Mixers RF Mixers RF and Wireless - RF Mixers Rf Mixer, 150Mhz, Ssop-20; Frequency Min Nxp
Package Type Surface Mount; 20-LSSOP (0.173", 4.40mm Width) Tape & Reel (TR) Surface Mount; "20-LSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-LSSOP (0.173\", 4.40mm Width) SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-2500-8000 - kTB Solutions
Specs
RF 2500 to 8000 MHz
LO 2500 to 8000 MHz
IF 0.0 to 4000 MHz
View Details
M2H-0220ME-2, Triple-Balanced 2 - 20 GHz Mixers - M2H-0220ME-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 2000 to 20000 MHz
View Details
Mixers - DMM-4-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +13 dBm; 13
LO 5 to 500 MHz
View Details
700 - 1500 MHz Mixer with LO Amplifier - ML483-G - Qorvo
Specs
Package Type MSOP-8
LO Power 0 dBm
RF 700 to 1000 MHz
View Details
3 suppliers