NXP Semiconductors 150MHZ Rf Mixer SA607DK

Description
IC MIXER 150MHZ UP CONVRT 20SSOP Product overview: SA607DK from NXP Semiconductors is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 150MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SA607DK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MIXER 150MHZ UP CONVRT 20SSOP Product overview: SA607DK from NXP Semiconductors is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 150MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SA607DK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150MHZ Rf Mixer - 861-SA607DK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHZ Rf Mixer
861-SA607DK
150MHZ Rf Mixer 861-SA607DK
IC MIXER 150MHZ UP CONVRT 20SSOP Product overview: SA607DK from NXP Semiconductors is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 150MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SA607DK can be used for catalog matching and distributor lookup.

IC MIXER 150MHZ UP CONVRT 20SSOP Product overview: SA607DK from NXP Semiconductors is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 150MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SA607DK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - SA607DK - 087749-SA607DK - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SA607DK
087749-SA607DK
RF Mixers - SA607DK 087749-SA607DK
Manufacturer: NXP Win Source Part Number: 087749-SA607DK Packaging: Reel - TR Frequency: 150MHz Gain: 17dB Noise Figure: 6.2dB RF Type: Cellular, ASK, FSK, NAMPS, NTACS Secondary Attributes: Up Converter Number of Mixers: 2 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSOP Supply Voltage - Operating: 2.7 V to 7 V Operating Supply Current: 4.2mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 087749-SA607DK
Packaging: Reel - TR
Frequency: 150MHz
Gain: 17dB
Noise Figure: 6.2dB
RF Type: Cellular, ASK, FSK, NAMPS, NTACS
Secondary Attributes: Up Converter
Number of Mixers: 2
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.7 V to 7 V
Operating Supply Current: 4.2mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Mixers RF Mixers
Product Number 861-SA607DK 087749-SA607DK
Product Name 150MHZ Rf Mixer RF Mixers - SA607DK
Package Type Reel - TR 20-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

MM1-0424SSM-2, GaAs Double-Balanced Mixer - MM1-0424SSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 4500 to 24000 MHz
View Details
6 - 10 GHz (C, X Band) High IP3 I/Q Mixer - CMD257C4 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 21 dBm
Intercept Point (IP3) 25 dBm
View Details
2 suppliers
RF Mixers - 3157-SIM-U742MH+TR-ND - DigiKey
Specs
Package Type Surface Mount; 8-SMD, No Lead
RF 0.1000 to 7400 MHz
View Details
5 suppliers
700–1000 MHz High Linearity, Single Up/Downconversion Mixer - SKY73069-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 20-pin
RF 700 to 1000 MHz
IF 50 MHz
View Details