NXP Semiconductors Analog and Digital Output SA56004CD,112

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 568-3333-5-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
568-3333-5-ND
Analog and Digital Output 568-3333-5-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - SA56004CD,112 - 126594-SA56004CD,112 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - SA56004CD,112
126594-SA56004CD,112
Temperature Sensors - Temperature Sensors - Analog and Digital Output - SA56004CD,112 126594-SA56004CD,112
Manufacturer: NXP Win Source Part Number: 126594-SA56004CD,112 Packaging: Tube/Rail Features: Output Switch, Programmable Limit Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: 60°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 126594-SA56004CD,112
Packaging: Tube/Rail
Features: Output Switch, Programmable Limit
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 10 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: 60°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - SA56004CD,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
SA56004CD,112
Sensors, Transducers - Temperature Sensors - Analog and Digital Output SA56004CD,112
SENSOR DIGITAL -40C-125C 8SO

SENSOR DIGITAL -40C-125C 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 568-3333-5-ND 126594-SA56004CD,112 SA56004CD,112
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - SA56004CD,112 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD); 8-SO
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1302ELHLT-T - 805647-A1302ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RealProbeTemp - RPT0K1.625.2K.A.385-4.H - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting 4x Cu/Ag stranded wire, AWG 28/7, PFTE-insulated
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details