Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSRGCT AMC7812BSRGCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1144278-AMC7812BSRGC T Packaging: Reel Type: Analog Monitor/Control Circuit Mounting Style: SMD Sampling Rate (Per Second): 500k Data Interface: I2C, SPI Number of Channels: 16 Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: AMC7812 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1144278-AMC7812BSRGC T Packaging: Reel Type: Analog Monitor/Control Circuit Mounting Style: SMD Sampling Rate (Per Second): 500k Data Interface: I2C, SPI Number of Channels: 16 Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: AMC7812 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSRGCT - 1144278-AMC7812BSRGCT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSRGCT
1144278-AMC7812BSRGCT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSRGCT 1144278-AMC7812BSRGCT
Manufacturer: Texas Instruments Win Source Part Number: 1144278-AMC7812BSRGC T Packaging: Reel Type: Analog Monitor/Control Circuit Mounting Style: SMD Sampling Rate (Per Second): 500k Data Interface: I2C, SPI Number of Channels: 16 Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: AMC7812 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1144278-AMC7812BSRGCT
Packaging: Reel
Type: Analog Monitor/Control Circuit
Mounting Style: SMD
Sampling Rate (Per Second): 500k
Data Interface: I2C, SPI
Number of Channels: 16
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: AMC7812
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1144278-AMC7812BSRGCT
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSRGCT
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1535 - 1-FS63WTS-ARM/1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Photo IC for optical switch - S6841 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Package / Mounting Surface Mount (SMD); Surface mount type
Input Voltage 4.5 to 5.5 volts
View Details
Thin Film Based Thermopile Detector - M5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers