TE Connectivity Mems Accelerometers, 50G; Mems Sensor Output Te Connectivity Sensors 820M1-0050

Description
MEMS ACCELEROMETERS, 50G; MEMS Sensor Output:Analogue; Measurement Axis:-; Acceleration Range:± 50g; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:10Pins; Sensitivity Typ:25mV/g; Product Range:-RoHS Compliant: Yes
Datasheet
Description
MEMS ACCELEROMETERS, 50G; MEMS Sensor Output:Analogue; Measurement Axis:-; Acceleration Range:± 50g; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:10Pins; Sensitivity Typ:25mV/g; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometers, 50G; Mems Sensor Output Te Connectivity Sensors - 32AH8698 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometers, 50G; Mems Sensor Output Te Connectivity Sensors
32AH8698
Mems Accelerometers, 50G; Mems Sensor Output Te Connectivity Sensors 32AH8698
MEMS ACCELEROMETERS, 50G; MEMS Sensor Output:Analogue; Measurement Axis:-; Acceleration Range:± 50g; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:10Pins; Sensitivity Typ:25mV/g; Product Range:-RoHS Compliant: Yes

MEMS ACCELEROMETERS, 50G; MEMS Sensor Output:Analogue; Measurement Axis:-; Acceleration Range:± 50g; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:10Pins; Sensitivity Typ:25mV/g; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 32AH8698
Product Name Mems Accelerometers, 50G; Mems Sensor Output Te Connectivity Sensors
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1373LKB-T - 908872-A1373LKB-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD22103KRZ-RL - 909296-AD22103KRZ-RL - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature 0 to 100 C (32 to 212 F)
View Details