NXP Semiconductors Moisture Sensors, Humidity - SA56004AD-T SA56004AD-T

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030762-SA56004AD-T Mounting: SMD (SMT) Output Type: Digital Categories: Moisture Sensors,Humidity Case / Package: SOT-96-8 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030762-SA56004AD-T Mounting: SMD (SMT) Output Type: Digital Categories: Moisture Sensors,Humidity Case / Package: SOT-96-8 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - SA56004AD-T - 1030762-SA56004AD-T - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SA56004AD-T
1030762-SA56004AD-T
Moisture Sensors, Humidity - SA56004AD-T 1030762-SA56004AD-T
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030762-SA56004AD-T Mounting: SMD (SMT) Output Type: Digital Categories: Moisture Sensors,Humidity Case / Package: SOT-96-8 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030762-SA56004AD-T
Mounting: SMD (SMT)
Output Type: Digital
Categories: Moisture Sensors,Humidity
Case / Package: SOT-96-8
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Moisture Meters
Product Number 1030762-SA56004AD-T
Product Name Moisture Sensors, Humidity - SA56004AD-T
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Oxide Moisture Transmitter - HygroPro II - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
View Details
Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -184 to 68 F (-120 to 20 C)
View Details
Electronic Hygrostat DCF 010 - 01012.0-22 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity Sensor Components - 10142048-10 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
3 suppliers