4XA53 - 1.1GHZ, 3XM7 - 400MHZ, 1
| DigiKey | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | 568-S32G378AABK1VUCT-ND |
| Product Name | Microprocessors |
| Data Bus | 32-Bit; 64-Bit |
| Microprocessor Family | ARM; ARM® Cortex®-A53, ARM® Cortex®-M7 |
| Supply Voltage | 1.8V; 3.3V |
| Package Type | Other; 525-FBGA, FCBGA |