NXP Semiconductors RF/IF and RFID - RF Transceiver ICs QN9083DUKZ

Description
Win Source Part Number: 1235850-QN9083DUKZ Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 32MHz Protocol: Bluetooth v5.0 Memory Size: 512kB Flash, 256kB ROM, 128kB SRAM Power - Output: 2dBm Sensitivity: -95dBm Data Rate (Max): 16Mbps Current - Receiving: 5mA RF Family/Standard: Bluetooth Modulation: FSK, GFSK Serial Interfaces: I2C, SPI, UART, USART, USB Current - Transmitting: 3.5mA Voltage - Supply: 1.62V ~ 3.6V Package / Case: 47-XFBGA, WLCSP Supplier Device Package: 47-WLSCP (3.28x3.2) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935359365012 Base Product Number: QN9083
Request a Quote
Description
Win Source Part Number: 1235850-QN9083DUKZ Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 32MHz Protocol: Bluetooth v5.0 Memory Size: 512kB Flash, 256kB ROM, 128kB SRAM Power - Output: 2dBm Sensitivity: -95dBm Data Rate (Max): 16Mbps Current - Receiving: 5mA RF Family/Standard: Bluetooth Modulation: FSK, GFSK Serial Interfaces: I2C, SPI, UART, USART, USB Current - Transmitting: 3.5mA Voltage - Supply: 1.62V ~ 3.6V Package / Case: 47-XFBGA, WLCSP Supplier Device Package: 47-WLSCP (3.28x3.2) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935359365012 Base Product Number: QN9083
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QN9083DUKZ is an ultra-low power Bluetooth Low Energy (BLE) system-on-chip (SoC) solution designed for various applications, including wearables, health trackers, and smart home devices. It integrates a 32-bit ARM Cortex-M4F core, Bluetooth v5.0 compliant radio, and a comprehensive set of peripherals, making it suitable for complex sensor fusion tasks. This device features a peak power consumption of 1.6 mW and operates within a supply voltage range of 1.62 V to 3.6 V. It supports multiple roles in Bluetooth communication, including central and peripheral modes, and can handle up to 16 simultaneous connections. The RF performance includes a receiving sensitivity of -95 dBm at 1 Mbps and a transmit power range from -20 dBm to 2 dBm. The QN9083DUKZ includes 512 kB of flash memory, 256 kB of ROM, and 128 kB of SRAM, providing ample memory for application development. It also supports various serial interfaces such as I2C, SPI, UART, and USB, enhancing its versatility in different applications. The device is packaged in a compact 47-XFBGA form factor, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The QN9083DUKZ is an ultra-low power Bluetooth Low Energy (BLE) system-on-chip (SoC) solution designed for various applications, including wearables, health trackers, and smart home devices. It integrates a 32-bit ARM Cortex-M4F core, Bluetooth v5.0 compliant radio, and a comprehensive set of peripherals, making it suitable for complex sensor fusion tasks. This device features a peak power consumption of 1.6 mW and operates within a supply voltage range of 1.62 V to 3.6 V. It supports multiple roles in Bluetooth communication, including central and peripheral modes, and can handle up to 16 simultaneous connections. The RF performance includes a receiving sensitivity of -95 dBm at 1 Mbps and a transmit power range from -20 dBm to 2 dBm. The QN9083DUKZ includes 512 kB of flash memory, 256 kB of ROM, and 128 kB of SRAM, providing ample memory for application development. It also supports various serial interfaces such as I2C, SPI, UART, and USB, enhancing its versatility in different applications. The device is packaged in a compact 47-XFBGA form factor, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235850-QN9083DUKZ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235850-QN9083DUKZ
RF/IF and RFID - RF Transceiver ICs 1235850-QN9083DUKZ
Win Source Part Number: 1235850-QN9083DUKZ Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 32MHz Protocol: Bluetooth v5.0 Memory Size: 512kB Flash, 256kB ROM, 128kB SRAM Power - Output: 2dBm Sensitivity: -95dBm Data Rate (Max): 16Mbps Current - Receiving: 5mA RF Family/Standard: Bluetooth Modulation: FSK, GFSK Serial Interfaces: I2C, SPI, UART, USART, USB Current - Transmitting: 3.5mA Voltage - Supply: 1.62V ~ 3.6V Package / Case: 47-XFBGA, WLCSP Supplier Device Package: 47-WLSCP (3.28x3.2) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935359365012 Base Product Number: QN9083

Win Source Part Number: 1235850-QN9083DUKZ
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 32MHz
Protocol: Bluetooth v5.0
Memory Size: 512kB Flash, 256kB ROM, 128kB SRAM
Power - Output: 2dBm
Sensitivity: -95dBm
Data Rate (Max): 16Mbps
Current - Receiving: 5mA
RF Family/Standard: Bluetooth
Modulation: FSK, GFSK
Serial Interfaces: I2C, SPI, UART, USART, USB
Current - Transmitting: 3.5mA
Voltage - Supply: 1.62V ~ 3.6V
Package / Case: 47-XFBGA, WLCSP
Supplier Device Package: 47-WLSCP (3.28x3.2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935359365012
Base Product Number: QN9083

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transceiver ICs
QN9083DUKZ
RF and Wireless - RF Transceiver ICs QN9083DUKZ
IC RF TXRX+MCU BLUETOOTH 47XFBGA

IC RF TXRX+MCU BLUETOOTH 47XFBGA

Supplier's Site
Rf Transceiver, 2.4835Ghz, -40To85Deg C; Data Rate Nxp - 07AH4722 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2.4835Ghz, -40To85Deg C; Data Rate Nxp
07AH4722
Rf Transceiver, 2.4835Ghz, -40To85Deg C; Data Rate Nxp 07AH4722
RF TRANSCEIVER, 2.4835GHZ, -40TO85DEG C; Data Rate:16Mbps; RF / IF Modulation:GFSK; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Receiving Current:5mA; RF IC Case Style:WLCSP; No. of Pins:47Pins; Supply Voltage Min:1.3V; Supply RoHS Compliant: Yes

RF TRANSCEIVER, 2.4835GHZ, -40TO85DEG C; Data Rate:16Mbps; RF / IF Modulation:GFSK; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Receiving Current:5mA; RF IC Case Style:WLCSP; No. of Pins:47Pins; Supply Voltage Min:1.3V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1235850-QN9083DUKZ QN9083DUKZ 07AH4722
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs Rf Transceiver, 2.4835Ghz, -40To85Deg C; Data Rate Nxp
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 32 MHz 32 MHz 2400 to 2484 MHz
Sensitivity -95 dBm -95 dBm
Output Power 2 dBm 2 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details