Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) -Interface -Signal Buffers, Repeaters, Splitters
Package: Tape & Reel (TR) Cut Tape (CT)
Type: ReDriver
Applications: DisplayPort, USB Type C
Voltage - Supply: 1.7V ~ 1.9V
Operating Temperature: -20°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 36-WFLGA Exposed Pad
Supplier Device Package: 36-HWFLGA (2.1x6)
IC USB-C 3.2 / DP1.4 REDRIVER Product overview: PTN38003AEWY from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PTN38003AEWY can be used for catalog matching and distributor lookup.
ReDriver 4 Channel 10Gbps 36-HWFLGA (2.1x6)
IC USB-C 3.2 / DP1.4 REDRIVER
IC USB-C 3.2 / DP1.4 REDRIVER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PTN38003AEWY | PTN38003AEWY | PTN38003AEWY | PTN38003AEWY | |
| Product Name | Integrated Circuits (ICs) -Interface -Signal Buffers, Repeaters, Splitters | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Sensor Interface; Buffer | Transceiver | Buffer | Sensor Interface; Buffer | ReDriver |
| Supply Voltage | Other; 1.7V ~ 1.9V | Other; 1.7V ~ 1.9V | Other; 1.7V ~ 1.9V | Other | Other; 1.7V ~ 1.9V |
| Features | RoHS | RoHS | |||
| Data Rate | 1.00E7 kbps | 1.00E7 kbps | 1.00E7 kbps |