NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors PT1024PSE7MQA

Description
Win Source Part Number: 1019083-PT1024PSE7MQ A Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: QorIQ T1 Core Processor: PowerPC e5500 Number of Cores/Bus Width: 2 Core, 64-Bit Speed: 1.2GHz RAM Controllers: DDR3L, DDR4 Graphics Acceleration: Yes Display & Interface Controllers: LCD Ethernet: 1GbE (3), 10GbE (1), 2.5GbE (3) SATA: SATA 3Gbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.2V, 1.8V Security Features: Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage Package: Bulk Additional Interfaces: DMA, GPIO, I²C, MMC/SD, PCIe, SPI, UART Standard Package: 1 Package / Case: 780-FBGA Supplier Device Package: 780-FBGA (23x23) Temperature Range - Operating: 0°C ~ 105°C (TA) Fake Threat In the Open Market: 48 pct. REACH Status: Vendor Undefined Mfr: Freescale Semiconductor - NXP Other Names: 2156-PT1024PSE7MQA Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1019083-PT1024PSE7MQ A Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: QorIQ T1 Core Processor: PowerPC e5500 Number of Cores/Bus Width: 2 Core, 64-Bit Speed: 1.2GHz RAM Controllers: DDR3L, DDR4 Graphics Acceleration: Yes Display & Interface Controllers: LCD Ethernet: 1GbE (3), 10GbE (1), 2.5GbE (3) SATA: SATA 3Gbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.2V, 1.8V Security Features: Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage Package: Bulk Additional Interfaces: DMA, GPIO, I²C, MMC/SD, PCIe, SPI, UART Standard Package: 1 Package / Case: 780-FBGA Supplier Device Package: 780-FBGA (23x23) Temperature Range - Operating: 0°C ~ 105°C (TA) Fake Threat In the Open Market: 48 pct. REACH Status: Vendor Undefined Mfr: Freescale Semiconductor - NXP Other Names: 2156-PT1024PSE7MQA Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1019083-PT1024PSE7MQA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1019083-PT1024PSE7MQA
Integrated Circuits (ICs) - Embedded - Microprocessors 1019083-PT1024PSE7MQA
Win Source Part Number: 1019083-PT1024PSE7MQ A Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: QorIQ T1 Core Processor: PowerPC e5500 Number of Cores/Bus Width: 2 Core, 64-Bit Speed: 1.2GHz RAM Controllers: DDR3L, DDR4 Graphics Acceleration: Yes Display & Interface Controllers: LCD Ethernet: 1GbE (3), 10GbE (1), 2.5GbE (3) SATA: SATA 3Gbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.2V, 1.8V Security Features: Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage Package: Bulk Additional Interfaces: DMA, GPIO, I²C, MMC/SD, PCIe, SPI, UART Standard Package: 1 Package / Case: 780-FBGA Supplier Device Package: 780-FBGA (23x23) Temperature Range - Operating: 0°C ~ 105°C (TA) Fake Threat In the Open Market: 48 pct. REACH Status: Vendor Undefined Mfr: Freescale Semiconductor - NXP Other Names: 2156-PT1024PSE7MQA Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1019083-PT1024PSE7MQA
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: QorIQ T1
Core Processor: PowerPC e5500
Number of Cores/Bus Width: 2 Core, 64-Bit
Speed: 1.2GHz
RAM Controllers: DDR3L, DDR4
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
Ethernet: 1GbE (3), 10GbE (1), 2.5GbE (3)
SATA: SATA 3Gbps (1)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.2V, 1.8V
Security Features: Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage
Package: Bulk
Additional Interfaces: DMA, GPIO, I²C, MMC/SD, PCIe, SPI, UART
Standard Package: 1
Package / Case: 780-FBGA
Supplier Device Package: 780-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 105°C (TA)
Fake Threat In the Open Market: 48 pct.
REACH Status: Vendor Undefined
Mfr: Freescale Semiconductor - NXP
Other Names: 2156-PT1024PSE7MQA
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
 - PT1024PSE7MQA - Rochester Electronics
Newburyport, MA, United States
T1024 - Microprocessors (MPU) PowerPC e5500 64Bit 2 Core 1.2GHz 780-BGA

T1024 - Microprocessors (MPU) PowerPC e5500 64Bit 2 Core 1.2GHz 780-BGA

Supplier's Site Datasheet
64bit 1.2GHz Embedded Microprocessor MPU - 694-PT1024PSE7MQA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64bit 1.2GHz Embedded Microprocessor MPU
694-PT1024PSE7MQA
64bit 1.2GHz Embedded Microprocessor MPU 694-PT1024PSE7MQA
MPU QorIQ T1024 RISC 64bit 1.2GHz 780-Pin FCBGA Product overview: PT1024PSE7MQA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 1.2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 1.2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PT1024PSE7MQA can be used for catalog matching and distributor lookup.

MPU QorIQ T1024 RISC 64bit 1.2GHz 780-Pin FCBGA Product overview: PT1024PSE7MQA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 1.2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 1.2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PT1024PSE7MQA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
PT1024PSE7MQA
Integrated Circuits (ICs) - Embedded - Microprocessors PT1024PSE7MQA
IC MPU QORIQ T1 1.2GHZ 780FBGA

IC MPU QORIQ T1 1.2GHZ 780FBGA

Supplier's Site
Microprocessors - PT1024PSE7MQA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
PT1024PSE7MQA
Microprocessors PT1024PSE7MQA
PowerPC e5500 Microprocessor IC QorIQ T1 2 Core, 64-Bit 1.2GHz 780-FBGA (23x23)

PowerPC e5500 Microprocessor IC QorIQ T1 2 Core, 64-Bit 1.2GHz 780-FBGA (23x23)

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1019083-PT1024PSE7MQA PT1024PSE7MQA 694-PT1024PSE7MQA PT1024PSE7MQA PT1024PSE7MQA
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 64bit 1.2GHz Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 64-Bit 64-Bit; 2 Core, 64-Bit
Supply Voltage 1.2V, 1.8V
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Package Type BGA; Other; BGA780 BGA; Other; 780-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - EN80C188EB-20 - Quarktwin Technology Ltd.
Specs
Data Bus 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186
Package Type Other; 84-LCC (J-Lead)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5708BCBDJAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X70T-I/4PB-SL3CT-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details