NXP Semiconductors N-Channel 80 V MOSFET Transistor PSMN5R0-80PS

Description
N-channel 80 V 4.7 mΩ standard level MOSFET Product overview: PSMN5R0-80PS from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN5R0-80PS can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-channel 80 V 4.7 mΩ standard level MOSFET Product overview: PSMN5R0-80PS from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN5R0-80PS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80 V MOSFET Transistor
285-PSMN5R0-80PS
N-Channel 80 V MOSFET Transistor 285-PSMN5R0-80PS
N-channel 80 V 4.7 mΩ standard level MOSFET Product overview: PSMN5R0-80PS from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN5R0-80PS can be used for catalog matching and distributor lookup.

N-channel 80 V 4.7 mΩ standard level MOSFET Product overview: PSMN5R0-80PS from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN5R0-80PS can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN5R0-80PS - 1240162-PSMN5R0-80PS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN5R0-80PS
1240162-PSMN5R0-80PS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN5R0-80PS 1240162-PSMN5R0-80PS
Manufacturer: NXP Win Source Part Number: 1240162-PSMN5R0-80PS Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): AOT284L; PSMN5R0-80PS,127; BUK954R4-80E; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1240162-PSMN5R0-80PS
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): AOT284L; PSMN5R0-80PS,127; BUK954R4-80E;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-PSMN5R0-80PS 1240162-PSMN5R0-80PS
Product Name N-Channel 80 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN5R0-80PS
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD15571Q2 20-V N-Channel NexFET? Power MOSFET - CSD15571Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0192 ohms
View Details
7 suppliers
 - 6ED2230S12TXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-24
Packing Method Tape Reel; Tape & Reel
View Details
60 V, 300 mA N-channel Trench MOSFET - 2N7002,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1110EPAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, common source
V(BR)DSS 10 volts
View Details
3 suppliers