Manufacturer: NXP USA Inc.
Win Source Part Number: 1324471-PSMN025-80YL
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 37A (Tc)
Rds On (Max) @ Id, Vgs: 25mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 1mA
Power Dissipation (Max): 95W (Tc)
Supplier Device Package: LFPAK56, Power-SO8
Gate Charge (Qg) (Max) @ Vgs: 17.1 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 2703 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SC-100, SOT-669
ECCN: EAR99
Fake Threat In the Open Market: 76
HTSUS: 8541.29.0095
Other Part Number: NEXNXPPSMN025-80YLX,
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
PSMN025-80YL - N-CHANNEL 80V, LO
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1324471-PSMN025-80YLX | PSMN025-80YLX |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel |
| Package Type | SOT3; SC-100, SOT-669 | SC-100, SOT-669 |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |
| V(BR)DSS | 80 volts |