Texas Instruments LM5105SDX/NOPB

Description
Half Bridge Based MOSFET Driver, PDSO10
Request a Quote
Description
Half Bridge Based MOSFET Driver, PDSO10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM5105 is a 100V half-bridge gate driver designed to drive both high-side and low-side N-channel MOSFETs in synchronous buck or half-bridge configurations. It features a 1.8A peak gate drive current, integrated bootstrap diode, and programmable dead-time via an external resistor. The device supports bootstrap supply voltages up to 118V DC and includes under-voltage lockout for both supply rails. It operates with a single TTL-compatible input and has fast turn-off propagation delays of 26ns typical, driving 1000pF loads with 15ns rise and fall times. The part is housed in a 10-pin LLP package measuring 4 mm x 4 mm, with an exposed thermal pad for improved heat dissipation.

Datasheet Summary
Powered by GS/AI

The LM5105 is a 100V half-bridge gate driver designed to drive both high-side and low-side N-channel MOSFETs in synchronous buck or half-bridge configurations. It features a 1.8A peak gate drive current, integrated bootstrap diode, and programmable dead-time via an external resistor. The device supports bootstrap supply voltages up to 118V DC and includes under-voltage lockout for both supply rails. It operates with a single TTL-compatible input and has fast turn-off propagation delays of 26ns typical, driving 1000pF loads with 15ns rise and fall times. The part is housed in a 10-pin LLP package measuring 4 mm x 4 mm, with an exposed thermal pad for improved heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
 - LM5105SDX/NOPB - Rochester Electronics
Newburyport, MA, United States
Half Bridge Based MOSFET Driver, PDSO10

Half Bridge Based MOSFET Driver, PDSO10

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number LM5105SDX/NOPB
Package Type WSON10
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1110EPAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, common source
V(BR)DSS 10 volts
View Details
3 suppliers
CSD19532Q5B 100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 200000 milliamps
View Details
9 suppliers
60 V, dual N-channel Trench MOSFET - BSS138AKRA-QZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
2 suppliers
 - 2EDF8275FXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details