PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 1023-FCPBGA (33x33)
IC MPU MPC85XX 1.333GHZ 1023BGA
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 1023-FCPBGA (33x33)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | PPC8568EVTAUJJ-ND | PPC8568EVTAUJJ | PPC8568EVTAUJJ |
| Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | PowerPC; PowerPC e500v2 | PowerPC; PowerPC e500v2 | PowerPC e500v2 |
| Supply Voltage | 1.8V; 2.5V; 3.3V | ||
| Package Type | Other; 1023-BBGA, FCBGA | BGA; Other; 1023-BBGA, FCBGA |